web counter

Texas Instruments Automotive, AEC-Q100, SWIFT™, Eco-Mode™ series Voltage Regulators

Introduction, stock information and FAQs of Automotive, AEC-Q100, SWIFT™, Eco-Mode™ series DC DC Voltage Regulators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Automotive, AEC-Q100, SWIFT™, Eco-Mode™ series DC DC Voltage Regulators.

Applications

  • Body electronics & lighting
  • Infotainment & cluster
Associated Products

Part NumberDescriptionStockRFQ
LM2734ZQMK/NOPBIC REG BUCK ADJ 1A TSOT23-60RFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS54527DDARIC REG BUCK ADJ 5A SYNC 8SOPWR87500RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS54628DDARIC REG BUCK SYNC ADJ 6A 8SOPWR30000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS54295PWPRIC REG BUCK ADJ 2A DL 16HTSSOP96RFQ
TPS54318RTETIC REG BUCK ADJ 3A SYNC 16QFN0RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS54320RHLRIC REG BUCK ADJ 3A SYNC 14QFN30000RFQ
TPS54060ADGQRIC REG BCK SPLIT RAIL ADJ 10MSOP12500RFQ
TPS53318DQPTVoltage Regulators - Switching Regulators Hi Eff 8A SD Reg5RFQ
TPS561208DDCT4.5V TO 17V INPUT, 2A OUTPUT, SY5000RFQ
TPS549A20RVETIC REG BUCK ADJ 15A 28VQFN2500RFQ
Technical Documents

Texas Instruments Automotive, AEC-Q100, SWIFT™, Eco-Mode™ series PMIC - Voltage Regulators are designed to meet the stringent requirements of automotive applications. These devices provide high-efficiency, low-noise, and low-dropout voltage regulation for automotive systems. The SWIFT™ technology provides fast transient response and high-efficiency operation, while the Eco-Mode™ feature reduces power consumption and improves system reliability. The AEC-Q100 qualification ensures that these devices are suitable for use in harsh automotive environments. With their robust design and high-performance features, these voltage regulators are ideal for automotive applications.


Features


• AEC-Q100 qualified for automotive applications

• SWIFT™ technology for fast transient response

• Eco-Mode™ for improved efficiency

• Wide input voltage range from 4.5V to 40V

• Output voltage range from 0.8V to 5V

• Output current up to 5A

• High efficiency up to 95%

• Low quiescent current

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Adjustable switching frequency

• Programmable soft-start

• Programmable current limit

• Programmable output voltage


Applications


• Automotive infotainment systems

• Automotive body electronics

• Automotive powertrain systems

• Automotive safety systems

• Automotive lighting systems

• Automotive battery management systems

• Automotive power management systems

• Automotive navigation systems

• Automotive audio systems

• Automotive display systems

• Automotive communication systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, SWIFT™, Eco-Mode™ series PMIC - Voltage Regulators?

1. ON Semiconductor Automotive, AEC-Q100, NCP Series PMIC - Voltage Regulators 2. STMicroelectronics Automotive, AEC-Q100, LDO Series PMIC - Voltage Regulators 3. Renesas Automotive, AEC-Q100, R-Car Series PMIC - Voltage Regulators 4. NXP Automotive, AEC-Q100, PMIC - Voltage Regulators 5. Infineon Automotive, AEC-Q100, PMIC - Voltage Regulators 6. Maxim Integrated Automotive, AEC-Q100, PMIC - Voltage Regulators 7. Analog Devices Automotive, AEC-Q100, PMIC - Voltage Regulators 8. Microchip Automotive, AEC-Q100, PMIC - Voltage Regulators

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, SWIFT™, Eco-Mode™ series PMIC - Voltage Regulators?

Texas Instruments Automotive AEC-Q100 series PMIC - Voltage Regulators are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. These devices are designed to provide high-efficiency, low-noise, and high-temperature operation in automotive applications.  Texas Instruments SWIFT™ series PMIC - Voltage Regulators are designed to provide high-efficiency, low-noise, and high-temperature operation in a wide range of applications. These devices are designed to meet the requirements of the automotive industry, but are not AEC-Q100 qualified.  Texas Instruments Eco-Mode™ series PMIC - Voltage Regulators are designed to provide high-efficiency, low-noise, and high-temperature operation in a wide range of applications. These devices are designed to meet the requirements of the automotive industry, but are not AEC-Q100 qualified. They also feature an Eco-Mode™ feature that allows the device to enter a low-power state when not in use, reducing power consumption and extending battery life.