web counter

Texas Instruments Boomer® series Linear Amplifiers - Audio

Introduction, stock information and FAQs of Boomer® series Audio Amplifiers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Boomer® series Audio Amplifiers.

Applications

  • Wired networking
  • Lighting
  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
LM4675SDX/NOPBIC AMP CLASS D MONO 2.7W 8WSON10BUY
LM4991LD/NOPBIC AMP CLASS AB MONO 3W 8WSON90961BUY
LM4675SD/NOPBIC AMP CLASS D MONO 2.7W 8WSON521BUY
LM4950TSX/NOPBIC AMP AB MONO/STER 7.5W TO263-9364RFQ
LM4808MX/NOPBIC AMP CLASS AB STER 150MW 8SOIC10RFQ
LM48511SQ/NOPBIC AMP CLASS D MONO 6.7W 24WQFN4436RFQ
LM4889MAX/NOPBIC AMP CLASS AB MONO 1W 8SOIC4444BUY
LM4860MX/NOPBIC AMP CLSS AB MONO 1.15W 16SOIC192BUY
LM4880MX/NOPBIC AMP CLASS AB STER 325MW 8SOIC12000BUY
LM4862M/NOPBIC AMP CLASS AB MONO 825MW 8SOIC20BUY
LM4808M/NOPBAudio Amp Headphone 2-CH Stereo 0.15W Class-AB 8-Pin SOIC N Rail50BUY
LM4952TSX/NOPBIC AMP CLSS AB STER 3.8W TO263-92225BUY
LM4890M/NOPBIC AMP CLASS AB MONO 1W 8SOIC1070BUY
LM4871M/NOPBIC AMP CLASS AB MONO 3W 8SOIC10000RFQ
LM4952TS/NOPBIC AMP CLSS AB STER 3.8W TO263-97575BUY
LM4917SD/NOPBIC AMP CLASS AB STER 95MW 14WSON5999BUY
LM48557TL/NOPBIC AMP CLASS AB MONO 16USMD43BUY
LM4836LQ/NOPBIC AMP CLASS AB STER 2.2W 28WQFN5459RFQ
LM4855LQ/NOPBIC AMP CLASS AB MONO 1.5W 24WQFN20BUY
LM49153TME/NOPBIC AMP D/G MONO 1.35W 25DSBGA15BUY
Technical Documents

Description


Texas Instruments Boomer® series Linear Amplifiers are designed to provide high-performance audio amplification for a wide range of applications. Boomer amplifiers are designed to deliver high-quality sound with low distortion and low noise. They feature a wide range of power levels, from 1 watt to over 100 watts, and are available in both single-ended and bridgeable configurations. Boomer amplifiers are designed to provide superior sound quality and reliability, making them ideal for use in a variety of audio applications, from home theater systems to professional audio systems.



Features


• Low distortion

• Low noise

• High output power

• High slew rate

• High input impedance

• Low output impedance

• High power supply rejection

• Low quiescent current

• High gain

• Low output offset voltage



Applications


• Audio amplifiers

• Audio mixing consoles

• Professional audio systems

• Home theater systems

• Car audio systems

• Portable audio systems

• Musical instrument amplifiers

• Audio signal processing

• Audio signal conditioning

• Audio signal routing


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Boomer® series Linear - Amplifiers - Audio?

"1. Analog Devices AD835x Series 2. Maxim Integrated MAX98400 Series 3. ON Semiconductor NCP2820 Series 4. STMicroelectronics TDA7498E Series 5. NXP Semiconductors TDA7492P Series 6. Cirrus Logic CS35L41 Series 7. Texas Instruments TPA3118 Series 8. Texas Instruments TPA3116 Series 9. Texas Instruments TPA3111 Series 10. Texas Instruments TPA3110 Series"

What are the differences between the types of Texas Instruments Boomer® series Linear - Amplifiers - Audio?

"1. Power Output: The Boomer series of linear amplifiers come in a variety of power output levels, ranging from 1 watt to 100 watts.  2. Frequency Response: The frequency response of the Boomer series amplifiers varies depending on the model. Some models have a frequency response of 20 Hz to 20 kHz, while others have a frequency response of 10 Hz to 40 kHz.  3. Input Impedance: The input impedance of the Boomer series amplifiers also varies depending on the model. Some models have an input impedance of 10 kOhms, while others have an input impedance of 20 kOhms.  4. Slew Rate: The slew rate of the Boomer series amplifiers also varies depending on the model. Some models have a slew rate of 10 V/µs, while others have a slew rate of 20 V/µs.  5. THD: The total harmonic distortion (THD) of the Boomer series amplifiers also varies depending on the model. Some models have a THD of 0.1%, while others have a THD of 0.01%."