web counter

Texas Instruments D-CAP+™ series Voltage Regulators

Introduction, stock information and FAQs of D-CAP+™ series Specialized Voltage Regulators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments D-CAP+™ series Specialized Voltage Regulators.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS51610RHBRIC D-CAP SYNC BUCK CTRLR 32-QFN4076RFQ
TPS51610IRHBRIC REG CTRLR INTEL 1OUT 32VQFN25BUY
TPS51220ARSNRCurrent Mode PWM Controller 1V to 12V 20A 32-Pin WQFN EP T/R154RFQ
TPS59640RSLRIC REG CTRLR IMVP-7 2OUT 48VQFN2500RFQ
TPS650944A0RSKRPMIC SOLUTIONS PROGRAMMABLE MID10000RFQ
TPS51622RSMRDC DC Cntrlr Single-OUT Step Down 4.5V to 28V Input 32-Pin VQFN EP T/R4009RFQ
TPS51640ARSLRIC REG CTRLR IMVP-7 2OUT 48VQFN2500RFQ
TPS51633RSMRDC DC Cntrlr Single-OUT Buck 4.5V to 28V 32-pin VQFN T/R39850BUY
TPS51678RSMRDC DC Cntrlr Single-OUT Buck Controller 32-Pin VQFN T/R1000BUY
TPS54372PWPRG4IC SYNC PWM CONVERTER 20-HTSSOP7BUY
TPS650940A0RSKRPMIC SOLUTIONS PROGRAMMABLE MID6000RFQ
TPS53640RSBRIC REG CTRLR INTEL 1OUT 40WQFN2335BUY
TPS51216RUKTIC DC/DC CTRLR BUCK SYNC 20WQFN168BUY
TPS51916RUKTIC BUCK CTLR DDR2/3/3L 20WQFN69989RFQ
TPS51211DSCRIC DC-DC CTRLR STP-DN SYNC 10SON1803RFQ
TPS51611RHBRIC D-CAP CTRLR SYNC BUCK 32QFN30BUY
TPS51518RUKTIC BUCK SYNC ADJ 20WQFN537BUY
TPS51631ARSMRIC D-CAP CTRLR SYNC BUCK 32VQFN3000RFQ
TPS51621RHATIC D-CAP CTRLR SYNC BUCK 40VQFN136BUY
SM72445MT/NOPBIC REG CTRLR PHOTOV 1OUT 28TSSOP20409BUY
Technical Documents

Description


Texas Instruments' D-CAP+™ series PMIC - Voltage Regulators are a family of high-performance, low-noise, low-dropout (LDO) linear voltage regulators. These devices are designed to provide a wide range of output voltages and current capabilities, making them ideal for a variety of applications. The D-CAP+™ series features a wide input voltage range, low quiescent current, and fast transient response. Additionally, the devices are designed to be highly efficient, with a low dropout voltage and low output noise. The D-CAP+™ series is also designed to be highly reliable, with a wide temperature range and a wide range of protection features.



Features


• High-efficiency, low-noise, low-dropout (LDO) voltage regulators

• Wide input voltage range from 2.7V to 5.5V

• Output voltage range from 0.8V to 5.5V

• Output current up to 1.5A

• Low quiescent current

• Low output noise

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Thermal shutdown

• Programmable soft-start

• Programmable output voltage


Applications


• Battery-powered portable devices

• Wearable electronics

• Automotive electronics

• Industrial control systems

• Medical devices

• Networking and communication systems

• Consumer electronics

• LED lighting


Frequently Asked Questions

What are the Alternative Products of Texas Instruments D-CAP+™ series PMIC - Voltage Regulators?

1. Linear Technology LT8705 - High Efficiency, High Voltage Synchronous Buck Regulator 2. ON Semiconductor NCP1597 - High Efficiency, Low Noise, Low Dropout Regulator 3. STMicroelectronics STM8S208 - High Efficiency, Low Noise, Low Dropout Regulator 4. Microchip Technology MCP1630 - High Efficiency, Low Noise, Low Dropout Regulator 5. NXP Semiconductors MC33269 - High Efficiency, Low Noise, Low Dropout Regulator 6. Analog Devices ADP5090 - High Efficiency, Low Noise, Low Dropout Regulator 7. Maxim Integrated MAX17056 - High Efficiency, Low Noise, Low Dropout Regulator 8. Renesas Electronics R2A20500 - High Efficiency, Low Noise, Low Dropout Regulator 9. Infineon Technologies BCR420 - High Efficiency, Low Noise, Low Dropout Regulator 10. ON Semiconductor NCP1596 - High Efficiency, Low Noise, Low Dropout Regulator

What are the differences between the types of Texas Instruments D-CAP+™ series PMIC - Voltage Regulators?

The Texas Instruments D-CAP+™ series PMIC - Voltage Regulators come in three different types:  1. D-CAP+™ Mode: This type of voltage regulator is designed to provide a constant output voltage regardless of input voltage or load conditions. It is ideal for applications that require a stable output voltage, such as microcontrollers and digital signal processors.  2. D-CAP+™ Lite Mode: This type of voltage regulator is designed to provide a constant output voltage with a lower quiescent current than the D-CAP+™ Mode. It is ideal for applications that require a stable output voltage but with a lower power consumption, such as battery-powered devices.  3. D-CAP+™ High-Performance Mode: This type of voltage regulator is designed to provide a higher output voltage accuracy and faster transient response than the D-CAP+™ Mode. It is ideal for applications that require a stable output voltage with a higher accuracy and faster response time, such as high-performance microcontrollers and digital signal processors.