web counter

Texas Instruments SolarMagic™ series Voltage Regulators

Introduction, stock information and FAQs of SolarMagic™ series Specialized Voltage Regulators

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and pricing information of Texas Instruments SolarMagic™ series Specialized Voltage Regulators.

Applications

  • Medical
  • Portable electronics
  • Wearables (non-medical)
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
TPS51610RHBRIC D-CAP SYNC BUCK CTRLR 32-QFN4076RFQ
TPS51610IRHBRIC REG CTRLR INTEL 1OUT 32VQFN25BUY
TPS51220ARSNRCurrent Mode PWM Controller 1V to 12V 20A 32-Pin WQFN EP T/R154RFQ
TPS59640RSLRIC REG CTRLR IMVP-7 2OUT 48VQFN2500RFQ
TPS650944A0RSKRPMIC SOLUTIONS PROGRAMMABLE MID10000RFQ
TPS51622RSMRDC DC Cntrlr Single-OUT Step Down 4.5V to 28V Input 32-Pin VQFN EP T/R4009RFQ
TPS51640ARSLRIC REG CTRLR IMVP-7 2OUT 48VQFN2500RFQ
TPS51633RSMRDC DC Cntrlr Single-OUT Buck 4.5V to 28V 32-pin VQFN T/R39850BUY
TPS51678RSMRDC DC Cntrlr Single-OUT Buck Controller 32-Pin VQFN T/R1000BUY
TPS54372PWPRG4IC SYNC PWM CONVERTER 20-HTSSOP7BUY
TPS650940A0RSKRPMIC SOLUTIONS PROGRAMMABLE MID6000RFQ
TPS53640RSBRIC REG CTRLR INTEL 1OUT 40WQFN2335BUY
TPS51216RUKTIC DC/DC CTRLR BUCK SYNC 20WQFN168BUY
TPS51916RUKTIC BUCK CTLR DDR2/3/3L 20WQFN69989RFQ
TPS51211DSCRIC DC-DC CTRLR STP-DN SYNC 10SON1803RFQ
TPS51611RHBRIC D-CAP CTRLR SYNC BUCK 32QFN30BUY
TPS51518RUKTIC BUCK SYNC ADJ 20WQFN537BUY
TPS51631ARSMRIC D-CAP CTRLR SYNC BUCK 32VQFN3000RFQ
TPS51621RHATIC D-CAP CTRLR SYNC BUCK 40VQFN136BUY
SM72445MT/NOPBIC REG CTRLR PHOTOV 1OUT 28TSSOP20409BUY
Technical Documents

Texas Instruments SolarMagic™ series PMIC - Voltage Regulators are a range of advanced power management integrated circuits (PMICs) designed to maximize the efficiency of solar energy harvesting systems. These PMICs provide a complete power management solution for solar energy harvesting systems, including voltage regulation, battery charging, and system monitoring. The SolarMagic™ series PMICs are designed to maximize the efficiency of solar energy harvesting systems by providing a wide range of features, including adjustable output voltage, adjustable input voltage, adjustable current limit, and adjustable power-on reset. Additionally, the SolarMagic™ series PMICs feature a wide range of protection features, such as over-voltage protection, over-current protection, and short-circuit protection. With these features, the SolarMagic™ series PMICs provide a reliable and efficient power management solution for solar energy harvesting systems.


Features


• High efficiency, low quiescent current, and low dropout voltage

• Wide input voltage range from 2.5V to 5.5V

• Output voltage range from 0.8V to 5.5V

• Output current up to 1.5A

• Programmable soft-start

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Reverse-current protection

• Low-battery detection

• Low-battery shutdown

• Low-battery reset

• Low-battery warning

• Over-voltage protection

• Under-voltage protection

• Over-voltage lockout


Applications


• Solar-powered systems

• Battery-powered systems

• Automotive systems

• Industrial systems

• Portable electronics

• Wearable electronics

• Medical devices

• IoT devices

• Smart home devices


Frequently Asked Questions

What are the Alternative Products of Texas Instruments SolarMagic™ series PMIC - Voltage Regulators?

1. Linear Technology LT8610 - High Efficiency Synchronous Buck Regulator 2. ON Semiconductor NCP1587 - High Efficiency Synchronous Buck Regulator 3. STMicroelectronics STNRGPF - High Efficiency Synchronous Buck Regulator 4. Microchip Technology MCP1630 - High Efficiency Synchronous Buck Regulator 5. NXP Semiconductors MC33269 - High Efficiency Synchronous Buck Regulator 6. Infineon Technologies BCR401U - High Efficiency Synchronous Buck Regulator 7. Renesas Electronics ISL8117 - High Efficiency Synchronous Buck Regulator 8. Maxim Integrated MAX17502 - High Efficiency Synchronous Buck Regulator 9. Analog Devices ADP5090 - High Efficiency Synchronous Buck Regulator 10. Texas Instruments TPS5430 - High Efficiency Synchronous Buck Regulator

What are the differences between the types of Texas Instruments SolarMagic™ series PMIC - Voltage Regulators?

The Texas Instruments SolarMagic™ series PMIC - Voltage Regulators come in three different types:  1. SolarMagic™ MPPT: This type of voltage regulator is designed to maximize the power output of a solar panel by tracking the maximum power point of the panel. It also provides protection against over-voltage, over-current, and short-circuit conditions.  2. SolarMagic™ Buck: This type of voltage regulator is designed to provide a constant output voltage from a varying input voltage. It also provides protection against over-voltage, over-current, and short-circuit conditions.  3. SolarMagic™ Boost: This type of voltage regulator is designed to boost the output voltage of a solar panel. It also provides protection against over-voltage, over-current, and short-circuit conditions.