The TPS51100 is a 3-A sink/source DDR termination regulator with droop compensation. It requires only 20-μF ceramic output capacitance and supports Hi-Z in S3 and Soft-Off in S5. It has an input voltage range of 4.75 V to 5.25 V VLDOIN voltage range of 1.2 V to 3.6 V. It has an integrated divider that tracks 0.5 VDDQSNS for VTT and VTTREF and remote sensing (VTTSNS). It has a ±20-mV accuracy for VTT and VTTREF and a 10-mA buffered reference (VTTREF). It also has built-in soft-start, UVLO, and OCL and thermal shutdown. The TPS51100 is designed for low-cost and low-external component count systems where space is a premium.
Texas Instruments TPS51100 series Specialized Voltage Regulators
Comprehensive Guide to TPS51100 Integrated Circuits (ICs) Specialized Voltage Regulators
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS51100 series Specialized Voltage Regulators products.
FEATURES
- 3-A sink/source DDR termination regulator with droop compensation
- Requires only 20-μF ceramic output capacitance
- Supports Hi-Z in S3 and Soft-Off in S5
- Input voltage range of 4.75 V to 5.25 V VLDOIN voltage range of 1.2 V to 3.6 V
- Integrated divider that tracks 0.5 VDDQSNS for VTT and VTTREF and remote sensing (VTTSNS).
Applications
- Lighting
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS51100DGQRG4 | IC REG 3A SINK/SOURCE DDR 10MSOP | 10 | BUY |
| TPS51100DGQR | IC REG 3A SINK/SOURCE SSR 10MSOP | 17115 | RFQ |
| TPS51100DGQ | IC REG 3A SINK/SOURCE DDR 10MSOP | 1300 | RFQ |
| TPS51100DGQG4 | LDO Regulator Neg/Pos -0.1V to 3.6V 3A 10-Pin HVSSOP EP Tube | 80 | BUY |
Technical Documents
- TPS51100DGQR-Texas-Instruments-datasheet-11474677.pdf
- TPS51100DGQR-Texas-Instruments-datasheet-82285875.pdf
- TPS51100DGQR-Texas-Instruments-datasheet-8835638.pdf
- TPS51100DGQR-Texas-Instruments-datasheet-11868646.pdf
- TPS51100DGQR-Texas-Instruments-datasheet-14173085.pdf
Frequently Asked Questions
Where can we use Texas Instruments TPS51100 series Specialized Voltage Regulators
The TPS51100 is designed for low-cost and low-external component count systems where space is a premium. It is used as a sink/source DDR termination regulator with droop compensation.


Product
Brand
Articles
Tools