web counter

Texas Instruments DS92LV010 series Drivers Interface ICs

Comprehensive Guide to DS92LV010 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DS92LV010 series Drivers Interface ICs products.

FEATURES

  • 1/1 Transceiver Half LVDS ICs
  • High-speed transfer of digital data over balanced transmission lines
  • Supports data rates in excess of 400 Mbps (200 MHz) over controlled impedance media of approximately 100 Ω
  • Characterized for operation from -40°C to 85°C
  • Available in an 8-SOIC package
Applications

  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
DS92LV010ATMX/NOPBIC TRANSCEIVER HALF 1/1 8SOIC12580RFQ
DS92LV010ATM/NOPBIC TRANSCEIVER HALF 1/1 8SOIC585RFQ
DS92LV010ATMIC TRANSCEIVER HALF 1/1 8SOIC3RFQ
DS92LV010ATMXIC TRANSCEIVER HALF 1/1 8SOIC10RFQ
Technical Documents

The Texas Instruments DS92LV010 series Drivers Interface ICs are 1/1 Transceiver Half LVDS ICs. They are used for high-speed transfer of digital data over balanced transmission lines. The DS92LV010 series is designed to support data rates in excess of 400 Mbps (200 MHz) over controlled impedance media of approximately 100 Ω. The DS92LV010 series is characterized for operation from -40°C to 85°C and is available in an 8-SOIC package. You can find more information about the product on the Texas Instruments website.

Frequently Asked Questions

Where can we use Texas Instruments DS92LV010 series Drivers Interface ICs?

The Texas Instruments DS92LV010 series Drivers Interface ICs are used for high-speed transfer of digital data over balanced transmission lines. They are designed to support data rates in excess of 400 Mbps (200 MHz) over controlled impedance media of approximately 100 Ω. The DS92LV010 series is characterized for operation from -40°C to 85°C and is available in an 8-SOIC package.