The LM1086 is a series of low dropout positive voltage regulators with a maximum dropout of 1.5V at 1.5A of load current. It has the same pin-out as National Semiconductor’s industry standard LM3171. The LM1086 is available in an adjustable version, which can set the output voltage with only two external resistors
Texas Instruments LM1086 series Linear Voltage Regulators
Comprehensive Guide to LM1086 Integrated Circuits (ICs) Linear Voltage Regulators
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM1086 series Linear Voltage Regulators products.
FEATURES
- Available in fixed 1.8-V, 2.5-V, 3.3-V, 5-V and adjustable version
- Current limiting and thermal protection
Applications
- Industrial transport (non-car & non-light truck)
- Portable electronics
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| LM1086IS-1.8 | IC REG LIN 1.8V 1.5A DDPAK | 0 | RFQ |
| LM1086CSX-ADJ | IC REG LIN POS ADJ 1.5A DDPAK | 33054 | RFQ |
| LM1086CS-2.85/NOPB | IC REG LIN 2.85V 1.5A DDPAK | 0 | RFQ |
| LM1086CT-2.85/NOPB | IC REG LINEAR 2.85V 1.5A TO220-3 | 0 | RFQ |
| LM1086ILDX-5.0/NOPB | IC REG LINEAR 5V 1.5A 8WSON | 0 | RFQ |
| LM1086ILDX-ADJ/NOPB | IC REG LINEAR POS ADJ 1.5A 8WSON | 0 | RFQ |
| LM1086ISX-5.0/NOPB | IC REG LIN 5V 1.5A DDPAK/TO263-3 | 0 | RFQ |
| LM1086ISX-3.3/NOPB | IC REG LIN 3.3V 1.5A DDPAK | 0 | RFQ |
| LM1086ISX-ADJ/NOPB | IC REG LIN POS ADJ 1.5A DDPAK | 1 | RFQ |
| LM1086CSX-ADJ/NOPB | IC REG LIN POS ADJ 1.5A DDPAK | 15000 | RFQ |
| LM1086ISX-1.8/NOPB | IC REG LIN 1.8V 1.5A DDPAK | 1500 | RFQ |
| LM1086CS-5.0/NOPB | TEXAS INSTRUMENTS LM1086CS-5.0/NOPB IC, LDO REG | 15 | RFQ |
| LM1086IS-3.3 | IC REG LIN 3.3V 1.5A DDPAK/TO263 | 40498 | RFQ |
| LM1086IS-1.8/NOPB | IC REG LIN 1.8V 1.5A DDPAK | 2789 | BUY |
| LM1086CT-ADJ/NOPB | IC REG LIN POS ADJ 1.5A TO220-3 | 10025 | BUY |
| LM1086IT-5.0/NOPB | IC REG LINEAR 5V 1.5A TO220-3 | 5000 | BUY |
| LM1086IS-5.0/NOPB | IC REG LIN 5V 1.5A DDPAK/TO263-3 | 3 | BUY |
| LM1086CS-ADJ | IC REG LIN POS ADJ 1.5A DDPAK | 49 | BUY |
| LM1086ILD-3.3/NOPB | IC REG LINEAR 3.3V 1.5A 8WSON | 40 | BUY |
| LM1086CSX-3.3/NOPB | IC REG LIN 3.3V 1.5A DDPAK | 468 | RFQ |
Technical Documents
- LB300 18/Jul/2017
- LM1086CS-ADJ-Texas-Instruments-datasheet-10844283.pdf
- LM1086CS-ADJ-Texas-Instruments-datasheet-36834605.pdf
- LM1086CS-ADJ-Texas-Instruments-datasheet-403.pdf
- LM1086CS-ADJ-Texas-Instruments-datasheet-65712960.pdf
- LM1086CS-ADJ-National-Semiconductor-datasheet-14170034.pdf
- LM1086IS-3.3-Texas-Instruments-datasheet-10844283.pdf
- Cu Wire 21/Mar/2017
- NOPB-Texas-Instruments-datasheet-10844283.pdf
- LM1086IS-1.8-National-Semiconductor-datasheet-403.pdf
- LM1086IS-1.8-National-Semiconductor-datasheet-10844283.pdf
- LM1086IS-1.8-National-Semiconductor-datasheet-14170034.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments LM1086 series Linear Voltage Regulators
exas Instruments LM317: The LM317 is a popular linear voltage regulator IC that offers adjustable output voltage capability. It provides a regulated output voltage that can be programmed using external resistors. The LM317 is widely used in applications where adjustable voltage regulation is required. Analog Devices ADP71xx series: This series includes linear voltage regulators with low dropout voltage and low quiescent current. The ADP71xx regulators offer high accuracy and low noise performance, making them suitable for applications in portable devices, industrial systems, and automotive electronics. Maxim Integrated MAX888x series: This series consists of low dropout linear voltage regulators designed for space-constrained applications. The MAX888x regulators offer low dropout voltage, low quiescent current, and high PSRR. They are commonly used in battery-powered devices, portable electronics, and embedded systems.
Can you tell me more about thermal protection in ICs?
Thermal protection in ICs is a method of detecting over-temperature conditions and disconnecting the power to the electronic circuits. The protection prevents fires or damage to electronics components, which may arise due to the excess heat in the power supplies or other equipment


Product
Brand
Articles
Tools