The LM723 is a voltage regulator designed primarily for series regulator applications. By itself, it will supply output currents up to 150 mA, but external transistors can be added to provide any desired load current. The LM723/LM723C is also useful in a wide range of other applications such as a shunt regulator, a current regulator or a temperature controller
Texas Instruments LM723 series Linear Voltage Regulators
Comprehensive Guide to LM723 Integrated Circuits (ICs) Linear Voltage Regulators
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM723 series Linear Voltage Regulators products.
FEATURES
- Voltage can be adjusted from 2V to 37V
- The maximum input voltage is 40V
Applications
- Industrial transport (non-car & non-light truck)
- Portable electronics
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| LM723H | IC REG LIN POS ADJ 150MA TO100 | 172 | BUY |
| LM723CN/NOPB | IC REG LIN POS ADJ 150MA 14DIP | 12000 | BUY |
| U5R7723312 | IC REG LIN POS ADJ 150MA TO100 | 0 | RFQ |
| LM723CN | IC REG LIN POS ADJ 150MA 14DIP | 30000 | RFQ |
| LM723H/NOPB | IC REG LIN POS ADJ 150MA TO100 | 3000 | BUY |
| LM723CH/NOPB | IC REG LIN POS ADJ 150MA TO100 | 3773 | BUY |
| LM723CH | IC REG LIN POS ADJ 150MA TO100 | 3 | RFQ |
Technical Documents
- Assembly Site Mult Devices 22/Jan/2019
- LM723(C)
- Mult Devices 07/Aug/2017
- SnPb MDIP Devices 11/Feb/2014
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments LM723 series Linear Voltage Regulators
STMicroelectronics L723: This is a direct replacement for the LM723 and has similar specifications and pinouts. Fairchild Semiconductor KA723: This is a linear voltage regulator that has similar specifications to the LM723, including adjustable output voltage and current limiting. ON Semiconductor MC1723: This is a voltage regulator that is pin-compatible with the LM723 and has similar specifications, including adjustable output voltage and current limiting.
What is the difference between LM723 and LM723C?
The LM723C is identical to the LM723 except that the LM723C has its performance guaranteed over a 0°C to +70°C temperature range, instead of −55°C to +125°C. You can find more information about this product on the Texas Instruments website


Product
Brand
Articles
Tools