web counter

Texas Instruments LP5912 series Linear Voltage Regulators

Comprehensive Guide to LP5912 Integrated Circuits (ICs) Linear Voltage Regulators

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LP5912 series Linear Voltage Regulators products.

FEATURES

  • Low-noise
  • Low-IQ
Applications

  • Portable electronics
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
LP5912-1.8DRVRIC REG LINEAR 1.8V 500MA 6SON12000RFQ
LP5912-2.8DRVRIC REG LINEAR 2.8V 500MA 6WSON16427BUY
LP5912-1.1DRVRIC REG LINEAR 1.1V 500MA 6WSON3000BUY
LP5912-1.5DRVRIC REG LINEAR 1.5V 500MA 6WSON6198BUY
LP5912Q1.5DRVRQ1IC REG LINEAR 1.5V 500MA 6WSON3000BUY
LP5912Q3.0DRVRQ1Automotive 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON -40 to 12510000RFQ
LP5912-5.0DRVT500MA LOW-NOISE LOW-IQ LOW-DROPO2500RFQ
LP5912-3.0DRVRIC REG LINEAR 3V 500MA 6WSON6000RFQ
LP5912Q1.2DRVRQ1IC REG LINEAR 1.2V 500MA 6WSON30984RFQ
LP5912Q2.8DRVTQ1IC REG LINEAR 2.8V 500MA 6WSON2892BUY
LP5912Q1.5DRVTQ1IC REG LINEAR 1.5V 500MA 6WSON29BUY
LP5912-1.8DRVTIC REG LINEAR 1.8V 500MA 6WSON2840BUY
LP5912-1.2DRVTIC REG LINEAR 1.2V 500MA 6WSON3210RFQ
LP5912Q1.2DRVTQ1Automotive 500mA low-noise low-Iq low-dropout (LDO) linear regulator 6-WSON -40 to 125215RFQ
LP5912-0.9DRVTIC REG LINEAR 0.9V 500MA 6SON34113BUY
LP5912Q0.9DRVRQ1IC REG LINEAR 500MA 6SON158BUY
LP5912Q1.1DRVRQ1IC REG LINEAR 1.1V 500MA 6WSON30000RFQ
LP5912-0.9DRVRIC REG LINEAR 0.9V 500MA 6WSON760RFQ
LP5912Q1.8DRVTQ1IC REG LINEAR 1.8V 500MA 6WSON7115RFQ
LP5912Q3.0DRVTQ1Automotive 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON -40 to 125494RFQ
Technical Documents

The Texas Instruments LP5912 series Linear Voltage Regulators are low-noise, low-IQ, low-dropout voltage regulators with reverse current protection features. They are capable of sourcing a 500-mA load. The device is available in a 6-pin WSON package.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments LP5912 series Linear Voltage Regulators

LM2937: This is a series of low-dropout voltage regulators from Texas Instruments that offer similar features to the LP5912, including a low dropout voltage and low quiescent current. However, the LM2937 has a lower maximum output current of 500mA compared to the LP5912's 1A.  LT1963: This is a series of low-dropout voltage regulators from Analog Devices that offer high output accuracy and low dropout voltage. It has a similar maximum output current to the LP5912 and is a good choice for applications that require high output accuracy.  LM2940: This is a series of low-dropout voltage regulators from Texas Instruments that offer a low dropout voltage and high output current. It has a lower output accuracy compared to the LP5912, but it is a good choice for applications that require high output current.

How does the LP5912 compare to other linear voltage regulators?

Low dropout voltage: The LP5912 has a low dropout voltage of 130mV at 1A, which is lower than many other linear voltage regulators. This allows it to maintain stable output voltage even when the input voltage is close to the output voltage.  Low quiescent current: The LP5912 has a low quiescent current of 18μA, which is lower than many other linear voltage regulators. This helps to conserve power and extend battery life in low-power applications.  Adjustable output voltage: The LP5912 allows for adjustable output voltage using external resistors, providing flexibility in setting the output voltage to suit the specific needs of the application.