web counter

Microchip Technology MIC5504 series Linear Voltage Regulators

Comprehensive Guide to MIC5504 Integrated Circuits (ICs) Linear Voltage Regulators

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MIC5504 series Linear Voltage Regulators products.

FEATURES

  • Multiple outputs or channels
  • Internal circuit to control the amount of current produced
Applications

  • Industrial transport (non-car & non-light truck)
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
MIC5504-1.8YMT-TRIC REG LINEAR 1.8V 300MA 4TDFN15888BUY
MIC5504-1.2YMT-TZIC REG LINEAR 1.2V 300MA 4TDFN9500RFQ
MIC5504-3.0YMT-TRIC REG LINEAR 3V 300MA 4TDFN10000RFQ
MIC5504-2.2YMT-TZIC REG LINEAR 2.2V 300MA 4TDFN8494BUY
MIC5504-2.8YMT-TRIC REG LINEAR 2.8V 300MA 4TDFN5BUY
MIC5504-3.0YMT-TZIC REG LINEAR 3V 300MA 4TDFN15286BUY
MIC5504-1.2YMT-T5MICREL SEMICONDUCTOR MIC5504-1.2YMT T5 LDO REGULATOR919RFQ
MIC5504-3.1YMT-T5MICREL SEMICONDUCTOR MIC5504-3.1YMT T5 LDO REGULATOR0RFQ
MIC5504-1.8YM5-T5IC REG LINEAR 1.8V 300MA SOT23-55000RFQ
MIC5504-2.5YM5-T5IC REG LINEAR 2.5V 300MA SOT23-53000BUY
MIC5504-1.8YM5-TRIC REG LINEAR 1.8V 300MA SOT23-50RFQ
MIC5504-3.3YMT-T5LDO Voltage Regulators Single 300mA LDO w/ Enable Pull-Down48950RFQ
MIC5504-1.8YMT-T5MICROCHIP - MIC5504-1.8YMT-T5 - LDO REGULATOR0RFQ
MIC5504-2.5YMT-T5IC REG LINEAR 2.5V 300MA 4DFN0RFQ
MIC5504-1.8YMT-TZIC REG LINEAR 1.8V 300MA 4TDFN20928BUY
MIC5504-2.8YMT-TZIC REG LINEAR 2.8V 300MA 4TDFN4298BUY
MIC5504-2.5YMT-TZIC REG LINEAR 2.5V 300MA 4DFN15BUY
MIC5504-2.2YMT-TRIC REG LINEAR 2.2V 300MA 4TDFN3615BUY
MIC5504-1.2YM5-T5IC REG LINEAR 1.2V 300MA SOT23-50RFQ
MIC5504-2.8YM5-TRLDO VOLT REG, 0.3A, 2.8V, SOT-23-598263RFQ
Technical Documents

The MIC5504 series Linear Voltage Regulators is a positive fixed output voltage regulator IC that has an output current of 300mA123. It is part of Microchip Technology’s Linear LDO Voltage Regulator ICs and is available in DFN-4 and SOT-23-5 packages

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MIC5504 series Linear Voltage Regulators

Texas Instruments:  LM1117: Low dropout voltage regulator with various output voltage options. LP2985: Ultra-low quiescent current linear voltage regulator. LM317: Adjustable linear voltage regulator with high current capability. Analog Devices:  ADP333x: Low dropout voltage regulator with various output voltage options. ADP710x: Ultra-low dropout voltage regulator with low quiescent current. ADP176x: High-current linear voltage regulator with low dropout voltage. ON Semiconductor:  NCP550x: Low dropout voltage regulator with various output voltage options. NCP718: Ultra-low dropout voltage regulator with low quiescent current. NCV550x: High-accuracy linear voltage regulator with low dropout voltage.

What is the difference between MIC5502 and MIC5504?

The MIC5502 and MIC5504 LDOs are similar in that they both provide a high-performance 300mA LDO in an ultra-small 1mm x 1mm package. However, the MIC5502 and MIC5504 LDOs include different features. The MIC5502 LDO includes an enable pin that can be used to turn the device on and off. The MIC5504 LDO includes an enable pin that can be used to turn the device on and off as well as an auto-discharge feature that discharges the output capacitor when the device is turned off