The ADP1763 is a low noise, low dropout (LDO) linear regulator. It is designed to operate from a single input supply with an input voltage as low as 1.10 V without the requirement of an external bias supply to increase efficiency and provide up to 3 A of output current
Analog Devices Inc. ADP1763 series Linear Voltage Regulators
Comprehensive Guide to ADP1763 Integrated Circuits (ICs) Linear Voltage Regulators
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADP1763 series Linear Voltage Regulators products.
FEATURES
- 3 A maximum output current
- Low input voltage supply range V IN = 1.10 V to 1.98 V, no external bias supply required
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ADP1763ACPZ-1.5-R7 | IC REG LINEAR 3A 16LFCSP | 33 | BUY |
| ADP1763ACPZ-R7 | IC REG LINEAR 3A 16LFCSP | 40 | RFQ |
| ADP1763ACPZ-0.9-R7 | IC REG LINEAR 3A 16LFCSP | 20000 | RFQ |
| ADP1763ACPZ0.95-R7 | IC REG LINEAR 3A 16LFCSP | 56 | BUY |
| ADP1763ACPZ1.25-R7 | IC REG LINEAR 3A 16LFCSP | 18 | BUY |
| ADP1763ACPZ-1.2-R7 | IC REG LINEAR 3A 16LFCSP | 16 | BUY |
| ADP1763ACPZ-1.1-R7 | IC REG LINEAR 3A 16LFCSP | 1000 | BUY |
| ADP1763ACPZ-1.0-R7 | IC REG LINEAR 3A 16LFCSP | 542 | RFQ |
| ADP1763ACPZ-1.3-R7 | IC REG LINEAR 3A 16LFCSP | 5712 | RFQ |
Technical Documents
- ADP1763 Datasheet
- ADP1763ACPZ-1.0-R7-Analog-Devices-datasheet-62143668.pdf
- Analog-Devices-company-33.pdf
- ADP1763ACPZ-1.3-R7-Analog-Devices-datasheet-62143668.pdf
- ADP1763ACPZ-R7-Analog-Devices-datasheet-62143668.pdf
- ADP1763ACPZ-R7-Analog-Devices-datasheet-81403602.pdf
- ADP1763ACPZ-R7-Analog-Devices-datasheet-67355853.pdf
- ADP1763ACPZ-0.9-R7-Analog-Devices-datasheet-62143668.pdf
- ADP1763ACPZ1.25-R7-Analog-Devices-datasheet-62143668.pdf
- ADP1763ACPZ-1.2-R7-Analog-Devices-datasheet-62143668.pdf
- ADP1763ACPZ-1.1-R7-Analog-Devices-datasheet-62143668.pdf
- ADP1763ACPZ-1.5-R7-Analog-Devices-datasheet-62143668.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Analog Devices Inc. ADP1763 series Linear Voltage Regulators
ADP1762 - 3 A, Low V IN, Low Noise, CMOS Linear Regulator with Soft Start and Power Good Indicator
How do I choose a voltage regulator for my project?How do I choose a voltage regulator for my project?
Input Voltage and Output Voltage - Each voltage regulator chip is designed to be used for a specific output voltage. Ideally, you know the input voltage range and the required output voltage that you will be working with


Product
Brand
Articles
Tools