web counter

Analog Devices Inc. ADM7172 series Linear Voltage Regulators

Comprehensive Guide to ADM7172 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM7172 series Linear Voltage Regulators products.

FEATURES

  • Input voltage range: 2.3 V to 6.5 V
  • Maximum load current: 2 A
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADM7172ACPZ-4.2-R7IC REG LINEAR 4.2V 2A 8LFCSP1500BUY
ADM7172ACPZ-3.0-R7IC REG LINEAR 3V 2A 8LFCSP6290RFQ
ADM7172ACPZ-1.8-R7LDO Regulator Pos 1.8V 2A 8-Pin LFCSP T/R25BUY
ADM7172ACPZ-3.3-R7IC REG LINEAR 3.3V 2A 8LFCSP7660RFQ
ADM7172ACPZ-5.0-R7IC REG LINEAR 5V 2A 8LFCSP1158RFQ
ADM7172ACPZ-R7ANALOG DEVICES ADM7172ACPZ-R7 LDO Voltage Regulator, Adjustable, 2.3V to 6.5V in, 172mV drop, 1.2V, 2A out, LFCSP-87RFQ
ADM7172ACPZ-1.3-R7LDO Regulator Pos 1.3V 2A 8-Pin LFCSP T/R5000BUY
ADM7172ACPZ-2.5-R7IC REG LINEAR 2.5V 2A 8LFCSP1500RFQ
Technical Documents

The ADM7172 is a CMOS, low dropout linear regulator (LDO) that operates from 2.3 V to 6.5 V and provides up to 2 A of output current. This high output current LDO is ideal for regulation of high performance analog and mixed-signal circuits operating from 6 V down to 1.2 V rails. Using an advanced proprietary architecture, the ADM7172 offers ultralow noise performance without the need for external filtering

Frequently Asked Questions

What are the similar products or Substitute Components of Analog Devices Inc. ADM7172 series Linear Voltage Regulators

Texas Instruments LM1117: The LM1117 is a series of linear voltage regulators that provide precise voltage regulation and low dropout capabilities. It offers a wide range of voltage options and is commonly used in various applications requiring stable and accurate voltage regulation.  STMicroelectronics LDO10L: The LDO10L is a low dropout linear voltage regulator IC that offers similar features to the ADM7172. It provides precise voltage regulation, low dropout voltage, and excellent load and line regulation. It is suitable for a wide range of applications, including industrial, automotive, and consumer electronics.  ON Semiconductor NCP1117: The NCP1117 is a series of linear voltage regulators that offer low dropout voltage and precise voltage regulation. It is available in various voltage options and is commonly used in applications requiring stable and reliable power supply.

What is the difference between LDO and non-LDO regulators?

Linear regulators can be divided into two types: standard linear regulators and low dropout linear regulators (LDOs). The difference between the two is in the pass element and the amount of headroom, or dropout voltage, required to maintain a regulated output voltage