web counter

Texas Instruments Overture™ series Linear Amplifiers - Audio

Introduction, stock information and FAQs of Overture™ series Audio Amplifiers

In this article, you will be informed of the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments Overture™ series Audio Amplifiers.

Applications

  • Home theater & entertainment
  • Portable electronics
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
LM3886T/NOPBIC AMP CLSS AB MONO 68W TO220-111RFQ
LM4766T/NOPBIC AMP CLSS AB STER 40W TO220-151RFQ
TAS5630PHDRIC AUDIO AMP CLASS D 64HTQFP468RFQ
TPA3255DDVRIC AUDIO AMP CLASS D 44HTSSOP100RFQ
TPA6132A2RTERIC AMP AUDIO .025W STER 16WQFN12034RFQ
TPA2010D1YZFR2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) 9-DSBGA -40 to 8545000RFQ
LM3886TFIC AMP AB MONO 68W TO220-110RFQ
TPA3245DDVAudio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 230W Class-D 44-Pin HTSSOP EP Tube26BUY
DRV603PWRIC AMP AUDIO STER AB 14TSSOP5RFQ
TPA2054D4YZKRIC AMP AUDIO PWR 1.4W D 25DSBGA2858BUY
TPA3112D1QPWPRQ1IC AMP AUD PWR 25W MONO 28HTSSOP34BUY
TAS5342LADDVRIC AMP AUDIO PWR 200W D 44TSSOP8879RFQ
TAS5768MRMTRAudio Amp Speaker 2-CH Stereo 50W Class-D 48-Pin VQFN EP T/R49RFQ
TPA3245DDVRIC AUDIO AMP CLASS D 44HTSSOP2000BUY
TAS5622ADDVRAudio Amplifiers 125W St/250W Mono HD Dig-In Pwr Stage30000BUY
TPA2029D1YZFRAudio Amp Speaker 1-CH Mono 3W Class-D 9-Pin DSBGA T/R2530BUY
TAS5756MDCARIC AMP CLASS-D AUDIO 48STSSOP21668RFQ
TPA2100P1YZHRIC AMP AUDIO PWR MONO D 16DSBGA11BUY
TPA4411YZHRAudio Amp Headphone 2-CH Stereo 0.08W Class-AB 16-Pin DSBGA T/R23BUY
TPA2015D1YZHRAMP, AUDIO, 2W, MONO, D, 16DSBGA15860BUY
Technical Documents

Texas Instruments Overture™ series Linear Amplifiers are designed to provide high-performance audio amplification for a wide range of applications. These amplifiers feature a wide range of power levels, from 1 watt to over 1000 watts, and are designed to provide superior sound quality and reliability. The Overture™ series amplifiers feature advanced technologies such as Class-D and Class-AB topologies, as well as advanced protection features such as over-temperature, over-current, and short-circuit protection. With their high efficiency and low distortion, these amplifiers are ideal for a variety of audio applications, from home theater systems to professional sound reinforcement.


Features


• High-performance, low-noise, low-distortion audio amplifiers

• Wide bandwidth and low output impedance

• Low power consumption

• High output power

• High slew rate

• Low input offset voltage

• Low input bias current

• High input impedance

• High output current capability

• High common-mode rejection ratio

• Low distortion

• High signal-to-noise ratio


Applications


• Professional audio systems

• Home theater systems

• Automotive audio systems

• Portable audio systems

• Musical instrument amplifiers

• Public address systems

• Audio mixing consoles

• Audio signal processing

• Audio recording and playback systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Overture™ series Linear - Amplifiers - Audio?

1. Analog Devices AD844x Series 2. Maxim Integrated MAX9744 3. STMicroelectronics TDA7498 4. NXP Semiconductors TDA7492 5. ON Semiconductor LM4863 6. Cirrus Logic CS35L41 7. ROHM BD5480G 8. Infineon TDA7498E 9. Texas Instruments TPA3116D2 10. Texas Instruments TPA3118D2

What are the differences between the types of Texas Instruments Overture™ series Linear - Amplifiers - Audio?

1. Overture™ Series AOPs (Audio Operational Amplifiers): These are high-performance, low-noise, low-distortion audio operational amplifiers that are designed for use in professional audio applications. They feature low-noise, low-distortion, and high-power output.  2. Overture™ Series OPA (Operational Amplifiers): These are high-performance, low-noise, low-distortion operational amplifiers that are designed for use in professional audio applications. They feature low-noise, low-distortion, and high-power output.  3. Overture™ Series OPAx (Operational Amplifier Expanders): These are high-performance, low-noise, low-distortion operational amplifier expanders that are designed for use in professional audio applications. They feature low-noise, low-distortion, and high-power output.  4. Overture™ Series OPAm (Operational Amplifier Modules): These are high-performance, low-noise, low-distortion operational amplifier modules that are designed for use in professional audio applications. They feature low-noise, low-distortion, and high-power output.