web counter

Texas Instruments SN75116 series Drivers Interface ICs

Comprehensive Guide to SN75116 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments SN75116 series Drivers Interface ICs products.

FEATURES

  • Differential line transceivers designed to meet the requirements of EIA standard RS-422 and CCITT Recommendation V.1
  • High-speed balanced interface between data terminal equipment (DTE) and data communication equipment (DCE) in applications such as digital data transmission over long distances.
  • Characterized for operation from 0°C to 70°C.
  • Available in 16-pin plastic DIP and SOIC packages.
  • Available in a 16-pin SOIC package
Applications

  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
SN75116DRE4IC DIFFERENTIAL LINE TXRX 16SOIC0RFQ
SN75116DRG4IC DIFFERENTIAL LINE TXRX 16SOIC0RFQ
SN75116DIC DIFFERENTIAL LINE TXRX 16SOIC470BUY
SN75116NIC DIFF LINE TRANS 16-DIP25RFQ
SN75116NSRIC DIFF LINE TXRX TRI-ST 16SO3950BUY
SN75116DRIC DIFFERENTIAL LINE TXRX 16SOIC0RFQ
Technical Documents

The SN75116 series of drivers interface ICs from Texas Instruments are differential line transceivers that are designed to meet the requirements of EIA standard RS-422 and CCITT Recommendation V.11. They are designed to provide a high-speed balanced interface between data terminal equipment (DTE) and data communication equipment (DCE) in applications such as digital data transmission over long distances.

Frequently Asked Questions

Where can we use Texas Instruments SN75116 series Drivers Interface ICs

The SN75116 series of drivers interface ICs from Texas Instruments are used as differential line transceivers that are designed to provide a high-speed balanced interface between data terminal equipment (DTE) and data communication equipment (DCE) in applications such as digital data transmission over long distances.

What is the maximum data rate supported by SN75116 ICs?

The maximum data rate supported by the SN75116 series of drivers interface ICs from Texas Instruments is not mentioned in the datasheet. However, these integrated circuits are designed for use in interfacing between TTL-type digital systems and differential data-transmission lines