web counter

Texas Instruments TL3695 series Drivers Interface ICs

Comprehensive Guide to TL3695 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TL3695 series Drivers Interface ICs products.

FEATURES

  • Designed for bidirectional data communication on balanced transmission lines.
  • Suitable for applications such as RS-485 and RS-422 communication systems.
  • Designed to operate over a wide range of supply voltages from 3 V to 5.5 V.
  • High output drive capability of ±60 mA.
  • Can operate at data rates up to 20 Mbps
Applications

  • Broadband fixed line access
  • Infotainment & cluster
Associated Products

Part NumberDescriptionStockRFQ
TL3695DRIC DIFF BUS TXRX 8-SOIC2RFQ
TL3695DIC TRANSCEIVER HALF 1/1 8SOIC101RFQ
TL3695DRG4IC TRANSCEIVER HALF 1/1 8SOIC78900BUY
TL3695PTEXAS INSTRUMENTS TL3695P2 BIT BUS TRANSCEIVER, DIP-8104RFQ
Technical Documents

The TL3695 series of differential bus transceivers from Texas Instruments is designed for bidirectional data communication on balanced transmission lines. It is suitable for applications such as RS-485 and RS-422 communication systems. The device is designed to operate over a wide range of supply voltages from 3 V to 5.5 V. It has a high output drive capability of ±60 mA and can operate at data rates up to 20 Mbps.

Frequently Asked Questions

Where can we use Texas Instruments TL3695 series Drivers Interface ICs

The TL3695 series of differential bus transceivers from Texas Instruments is designed for bidirectional data communication on balanced transmission lines. It is suitable for applications such as RS-485 and RS-422 communication systems .