web counter

STMicroelectronics L9637 series Drivers Interface ICs

Comprehensive Guide to L9637 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics L9637 series Drivers Interface ICs products.

FEATURES

  • Defined OFF output status in undervoltage condition and V S or GND interruption
  • K output current limitation, typ. I K = 60 mA
  • High input impedance for open V S or GND connection
  • Controlled output slope for low EMI
  • Defined K output OFF for TX input open
Applications

  • Infotainment & cluster
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
E-L9637D013TRIC DRIVER ISO 9141 8SOIC185000RFQ
E-L9637DIC DRIVER BUS ISO 9141 8SOIC33000RFQ
L9637D013TRIC DRIVER ISO 9141 8SOIC3232RFQ
L9637DIC DRIVER ISO 9141 8SOIC470RFQ
Technical Documents

The L9637 is a monolithic integrated circuit containing standard ISO 9141 compatible interface functions. It has an operating power supply voltage range of 4.5 V ≤ VS ≤ 36 V (40 V for transients) and a reverse supply (battery) protected down to VS ≥ -24 V. It also has a standby mode with very low current consumption ISSB ≤ 1 mA @ VCC ≤ 0.5 V. It has a defined OFF output status in undervoltage condition and VS or GND interruption, K output current limitation, typ. IK = 60 mA, high input impedance for open VS or GND connection, controlled output slope for low EMI, defined K output OFF for TX input open, defined output ON status of LO or RX for open LI or K inputs and EMI robustness optimized. It also has an integrated pull up resistors for TX, RX and LO, overtemperature shut down function, selective to K-I/O pin, bidirectional K-I/O pin with supply voltage dependent input threshold and TTL compatible TX input. The L9637 is part of STMicroelectronics’ Automotive Analog and Power Transceivers L9637 series.


Frequently Asked Questions

Where can we use STMicroelectronics L9637 series Drivers Interface ICs

The L9637 is part of STMicroelectronics’ Automotive Analog and Power Transceivers L9637 series. It is used in automotive applications such as engine management systems, body control modules, and instrument clusters.