web counter

Texas Instruments PHYTER® series Interface - Drivers, Receivers, Transceivers

Introduction, stock information and FAQs of PHYTER® series Drivers Interface ICs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments PHYTER® series Drivers Interface ICs.

Applications

  • Infotainment & cluster
  • Aerospace & defense
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
TLK111PTPHY 1-CH 100Mbps 48-Pin LQFP T/R277BUY
DP83848MPTBREPINTERFACE2083BUY
DP83848MPHPEPPHY 1-CH 10Mbps/100Mbps 48-Pin HTQFP Tray100RFQ
SN65HVD63RGTTTEXAS INSTRUMENTS SN65HVD63RGTT Specialized Interface, RS485500BUY
SN65HVD63RGTRIC OOK COAX MODEM TXRX 16QFN2000RFQ
TLK111PTRPHY 1-CH 100Mbps 48-Pin LQFP T/R15BUY
DP83848MPTBEPEnhanced Product PHYTER extreme temperature single port 10/100 Mb/s Ethernet physical layer 48-HLQFP -55 to 1252772RFQ
DP83848MPHPREPPHY 1-CH 10Mbps/100Mbps 48-Pin HTQFP EP T/R12BUY
Technical Documents

Texas Instruments PHYTER® series Interface - Drivers, Receivers, Transceivers are a family of high-performance, low-power, mixed-signal devices designed to provide a complete physical layer solution for a variety of communication protocols. The PHYTER series includes a range of drivers, receivers, and transceivers that are optimized for a variety of applications, including Ethernet, USB, and CAN. The devices feature low power consumption, high data rates, and integrated ESD protection. The PHYTER series is designed to provide a reliable, cost-effective solution for a variety of communication applications.


Features


• Low power consumption

• High speed data rates up to 10 Gbps

• Low latency

• Low EMI/RFI emissions

• High signal integrity

• Hot pluggable

• Low jitter

• Low power dissipation

• Low cost

• High reliability


Applications


• High speed networking

• Storage area networks

• Fibre Channel

• Ethernet

• InfiniBand

• Serial Attached SCSI

• Video over IP

• Automotive infotainment systems

• Industrial automation

• Medical imaging

• Military and aerospace applications


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PHYTER® series Interface - Drivers, Receivers, Transceivers?

1. Maxim Integrated MAX3485E/MAX3486E/MAX3487E 2. NXP Semiconductors PCA82C250/PCA82C251/PCA82C252 3. Microchip Technology MCP2551/MCP2561/MCP2562 4. Silicon Labs CP2102/CP2103/CP2104 5. STMicroelectronics ST3232E/ST3242E/ST3243E 6. Analog Devices ADM2582E/ADM2583E/ADM2587E 7. Cypress Semiconductor CY7C65213/CY7C65213A/CY7C65213B

What are the differences between the types of Texas Instruments PHYTER® series Interface - Drivers, Receivers, Transceivers?

Drivers: Drivers are used to convert logic signals from a controller into electrical signals that can be sent over a transmission line. They are typically used to drive signals over long distances.  Receivers: Receivers are used to convert electrical signals from a transmission line into logic signals that can be read by a controller. They are typically used to receive signals over long distances.  Transceivers: Transceivers are used to both send and receive signals over a transmission line. They are typically used to send and receive signals over long distances.