web counter

Texas Instruments TLV70436 series Linear Voltage Regulators

Comprehensive Guide to TLV70436 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLV70436 series Linear Voltage Regulators products.

FEATURES

  • 150-mA output current capability
  • Ultra-low quiescent current of 3.2 μA
Applications

  • Portable electronics
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
TLV70436DBVTTEXAS INSTRUMENTS TLV70436DBVTFixed LDO Voltage Regulator, 2.5V to 24V, 850mV Dropout, 3.6Vout, 150mAout, SOT-23-53000BUY
TLV70436DBVRIC REG LINEAR 3.6V 150MA SOT23-5102000RFQ
Technical Documents

The Texas Instruments TLV70436 series Linear Voltage Regulators are low-dropout (LDO) regulators that provide a regulated output voltage that is powered from a higher voltage input in a variety of applications. They are available in fixed output voltages ranging from 1.2 V to 5 V and can supply up to 150 mA of load current

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TLV70436 series Linear Voltage Regulators

Analog Devices - ADP7104: The ADP7104 is a low-dropout linear voltage regulator IC that provides a fixed output voltage of 3.6 volts. It offers similar features to the TLV70436, including low quiescent current, low noise, and high PSRR (power supply rejection ratio).  ON Semiconductor - NCP700: The NCP700 is a low-dropout linear voltage regulator IC that provides a fixed output voltage of 3.6 volts. It offers comparable performance characteristics to the TLV70436, including low quiescent current and low dropout voltage.  Diodes Incorporated - AP7331: The AP7331 is a low-dropout linear voltage regulator IC that offers a fixed output voltage of 3.6 volts. It provides similar features to the TLV70436, including low quiescent current, low noise, and high PSRR.

What is the difference between TLV70436DBVR and TLV70436DBVT?

The difference between TLV70436DBVR and TLV70436DBVT is the package type. TLV70436DBVR is in a SOT-23 (DBV) package with 5 pins while TLV70436DBVT is in a SOT-23 (DBT) package with 5 pins