The Texas Instruments TLV70733 series linear voltage regulators are low-dropout linear regulators (LDOs) that offer excellent line and load transient performance for power-sensitive applications
Texas Instruments TLV70733 series Linear Voltage Regulators
Comprehensive Guide to TLV70733 Integrated Circuits (ICs) Linear Voltage Regulators
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLV70733 series Linear Voltage Regulators products.
FEATURES
- Low Dropout Voltage
- Excellent Line and Load Transient Performance
Applications
- Industrial transport (non-car & non-light truck)
- Portable electronics
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TLV70733DQNR | LDO Regulator Pos 3.3V 0.2A 4-Pin X2SON EP T/R | 30000 | RFQ |
| TLV70733PDQNR | LDO Regulator Pos 3.3V 0.2A 4-Pin X2SON EP T/R | 2188 | RFQ |
| TLV70733PDQNT | IC REG LINEAR 3.3V 200MA 4X2SON | 30000 | BUY |
| TLV70733DQNT | IC REG LINEAR 3.3V 200MA 4X2SON | 24215 | BUY |
| TLV70733DQNR1 | LDO Voltage Regulators 200mA Lo-IQ Lo-Noise LDO Reg | 15000 | RFQ |
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TLV70733 series Linear Voltage Regulators
Analog Devices ADP7104: The ADP7104 is a low-dropout linear voltage regulator offered by Analog Devices. It provides a stable output voltage with low quiescent current and high accuracy, making it a suitable substitute for the TLV70733 in many applications. Maxim Integrated MAX8887: The MAX8887 series from Maxim Integrated is another option for low-dropout linear voltage regulators. These devices offer low quiescent current, high accuracy, and a wide input voltage range, making them suitable alternatives to the TLV70733. ON Semiconductor NCP4586: The NCP4586 series from ON Semiconductor provides low-dropout linear voltage regulators with low quiescent current and high accuracy. These devices can be considered as substitutes for the TLV70733 in various applications.
How do I choose a linear regulator for my application?
When choosing a linear regulator for your application, consider factors such as the output voltage and current requirements, input voltage range, dropout voltage, load and line regulation, thermal considerations for power dissipation and heat management, package size for PCB layout, transient response to handle load changes, and noise performance for sensitive applications. By matching these specifications with your application needs, you can select the most appropriate linear regulator to ensure stable and reliable power supply for your circuit.


Product
Brand
Articles
Tools