web counter

Texas Instruments TMS320C672x series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of TMS320C672x series DSP

In this article, you will be informed of the features, applications, PDF datasheets, alternative items, and the most recent inventory and pricing details of the Texas Instruments TMS320C672x series DSP.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
TMSDC6726BRFPA225TEXAS INSTRUMENTS TMSDC6726BRFPA225 DSP, C6000, FLOATING POINT, TQFP1443500RFQ
TMS320C6726BRFP266TEXAS INSTRUMENTS TMS320C6726BRFP266 IC, DSP, FLOATING POINT, 144-HTQFP14RFQ
TMS320C6727BZDH300IC, FLOAT-PT DSP, 64BIT, 300MHZ, BGA-256102BUY
TMS320C6727GDH300IC FLOATING-POINT DSP 256-BGA0RFQ
TMS320C6722RFP250IC FLOATING-POINT DSP 144-HTQFP1RFQ
TMS320C6727GDH250IC FLOATING POINT DSP 256-BGA22RFQ
TMS320C6727GDHA250IC FLOATING POINT DSP 256-BGA12RFQ
TMS320C6726RFPA225IC FLOATING POINT DSP 144-HTQFP0RFQ
TMS320C6727BZDH275DSP Floating-Point 32bit/64bit 275MHz 2200MIPS 256-Pin BGA14BUY
TMS320C6727BGDH350IC FLOATING POINT DSP 256-BGA197BUY
TMS320C6722RFP200IC FLOATING-POINT DSP 144HTQFP1828RFQ
TMS320C6722BRFP200DSP, C6000, FLOATING POINT, HTQFP1441BUY
TMS320C6722BRFP250DSP, C6000, FLOATING POINT, HTQFP1442062BUY
TMS320C6727ZDH250IC FLOATING POINT DSP 256-BGA0RFQ
TMS320C6726RFP250IC FLOATING-POINT DSP 144-HTQFP1829RFQ
SM320C6727BGDHMEPIC DSP FLOATING-POINT 256BGA1347BUY
TMS320C6727BZDH250IC DSP FLOATING POINT 256BGA160BUY
TMSDC6727BGDHA250IC FLOATING-POINT DSP 256-BGA450RFQ
SM320C6727BHFHMDigital Signal Processors & Controllers - DSP, DSC EP Floating-Pt DSP0RFQ
TMS320C6727BZDHMUDIC FLOATING POINT DSP 256BGA46BUY
Technical Documents

The Texas Instruments TMS320C672x series of Digital Signal Processors (DSPs) is a family of high-performance, low-power, 32-bit DSPs designed for a wide range of applications. The C672x series is based on the TMS320C6000™ DSP platform and offers a range of features including a high-performance, low-power, 32-bit RISC processor core, a wide range of peripherals, and a variety of memory options. The C672x series is optimized for applications such as audio, video, imaging, communications, and control. The C672x series is also well-suited for applications that require high-performance signal processing, such as digital signal processing, digital filtering, and image processing.


Features


• High-performance, low-power 32-bit floating-point DSP core

• Up to four 32-bit floating-point MACs per cycle

• Up to four 32-bit floating-point ALUs per cycle

• Up to four 32-bit floating-point shifters per cycle

• Up to four 32-bit floating-point accumulators per cycle

• Up to four 32-bit floating-point multipliers per cycle

• Up to four 32-bit floating-point dividers per cycle


Applications


• Audio and Video Processing: The DSPs can be used to perform real-time audio and video processing for applications such as conferencing, multimedia streaming, and voice recognition.

• Wireless Communications: The high-performance DSPs are utilized in wireless communication systems, including cellular networks, base stations, and wireless local area networks (WLANs).

• Industrial Control: The DSPs can be used in industrial automation and control systems, such as motor control, power management, and robotics.

• Medical Imaging: These DSPs can be used in medical imaging equipment, such as ultrasound and magnetic resonance imaging (MRI) systems, to perform real-time image processing.

• Automotive: The DSPs are used in automotive applications, such as in-car entertainment, telematics, and advanced driver assistance systems (ADAS).

Overall, the TMS320C672x series DSPs offer customizable and powerful solutions for demanding real-time signal processing applications in a variety of industries, enabling improvements in performance, efficiency, and functionality.



Frequently Asked Questions

What are the Alternative Products of Texas Instruments TMS320C672x series DSP (Digital Signal Processors)?

1. Analog Devices Blackfin DSPs 2. Freescale DSP56300 Series 3. NXP Semiconductors LPC43xx Series 4. STMicroelectronics STM32F4 Series 5. Atmel AT32UC3 Series 6. Microchip dsPIC33 Series 7. Renesas SH-2A Series 8. Infineon XE166 Series 9. Xilinx Zynq-7000 Series 10. Altera Cyclone V Series

What are the differences between the types of Texas Instruments TMS320C672x series DSP (Digital Signal Processors)?

1. Clock Speed: The TMS320C672x series DSPs come in a variety of clock speeds, ranging from 200 MHz to 1.2 GHz.  2. Memory: The TMS320C672x series DSPs come with different amounts of on-chip memory, ranging from 128KB to 1MB.  3. Instruction Set: The TMS320C672x series DSPs come with different instruction sets, including the C674x, C66x, and C674x+ instruction sets.  4. Peripherals: The TMS320C672x series DSPs come with different peripheral options, including Ethernet, USB, CAN, and UART.  5. Packaging: The TMS320C672x series DSPs come in a variety of packages, including BGA, LQFP, and VQFP.