web counter

Texas Instruments TPS22944 series Power Switches ICs

Comprehensive Guide to TPS22944 Integrated Circuits (ICs) Power Switches ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS22944 series Power Switches ICs products.

FEATURES

  • Input Voltage Range: The IC can operate over an input voltage range of 1.62 V to 5.5 V
  • Low ON Resistance: The IC has a low on-resistance of 0.4 Ω at VIN = 5.5 V, 0.5 Ω at VIN = 3.3 V, 0.6 Ω at VIN = 2.5 V, and 0.8 Ω at VIN = 1.8 V
  • Minimum Current Limit: The IC has a minimum current limit of 40 mA or 100 mA
  • Undervoltage Lockout (UVLO): The IC has an undervoltage lockout feature that prevents the device from operating when the input voltage falls below a certain threshold
  • Thermal Shutdown: The IC has a thermal shutdown feature that protects the device from overheating
Applications

  • Portable electronics
  • Wearables (non-medical)
  • Industrial
Associated Products

Part NumberDescriptionStockRFQ
TPS22944DCKRTEXAS INSTRUMENTS TPS22944DCKRPower Load Switch, Current Limited, Active High, 1 Output, 5.5V, 0.15A, SC-70-530263RFQ
Technical Documents

The TPS22944 is a load switch IC from Texas Instruments that provides protection to systems and loads in high-current conditions1. It contains a 0.4-Ω current-limited P-channel MOSFET that can operate over an input voltage range of 1.62 V to 5.5 V12. The device is designed to prevent current from flowing when the MOSFET is off. The IC has a maximum current rating of 100 mA and a maximum on-resistance of 500 mΩ2. The TPS22944 series is part of the TPS2294x family of low-input-voltage current-limited load switches with shut-off and auto-restart feature. The ICs in this family are designed to operate with input voltages as low as 1.62 V, making them ideal for use in battery-powered applications. The TPS22944 IC is available in a 5-pin SC-70 package and has an operating temperature range of -40°C to 85°C.


Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS22944 series Power Switches ICs

TPS22941/2/3/4/5, TPS22963C, TPS22917/8, TPS22919/20

Where can we use Texas Instruments TPS22944 series Power Switches ICs

Low-power portable devices, Wearable devices, Internet of Things (IoT) devices, Industrial equipment and Automotive electronics.