web counter

Texas Instruments TPS2553 series Power Switches ICs

Comprehensive Guide to TPS2553 Integrated Circuits (ICs) Power Switches ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS2553 series Power Switches ICs products.

FEATURES

  • Maximum Load Current: The device can handle a maximum load current of up to 1.5A
  • Current-Limit Accuracy: The device has a current-limit accuracy of ±6% at 1.7A (typical)
  • USB Current-Limiting Requirements: The device meets USB current-limiting requirements
  • Backwards Compatibility: The device is backwards compatible with TPS2550 and TPS2551
  • Adjustable Current Limit: The device has an adjustable current limit ranging from 75mA to 1700mA (typical)
Applications

  • Industrial
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TPS2553DBVR-1IC PWR DIST SWITCH ADJ SOT23-612000RFQ
TPS2553QDBVRQ1IC PWR DIST SWITCH ADJ SOT23-610000RFQ
TPS2553DRVT-1TEXAS INSTRUMENTS - TPS2553DRVT-1 . - POWER DISTRIBUTION SW, ADJ, SON-6250RFQ
TPS2553DDBVRIC PWR DIST SWITCH ADJ 6SOT-2330000RFQ
TPS2553DRVRUSB Power SW DIST Single 6.5V 1.2A 6-Pin WSON EP T/R30000RFQ
TPS2553DBVT-1TEXAS INSTRUMENTS TPS2553DBVT-1Power Distribution Switch, Current Limiting, High Side, Active High, 1 Output, 6.5V, 1.5A, SOT-23-69174RFQ
TPS2553DBVTTEXAS INSTRUMENTS TPS2553DBVTPower Distribution Switch, Current Limiting, High Side, Active High, 1 Output, 6.5V, 1.5A, SOT-23-613800RFQ
TPS2553DRVTTEXAS INSTRUMENTS TPS2553DRVT Power Distribution Switch, Current Limiting, High Side, Active High, 1 Output, 6.5V, 1.5A, SON-61612RFQ
TPS2553DDBVTIC PWR DIST SWITCH ADJ 6SOT-231000RFQ
TPS2553DRVR-1IC PWR DIST SWITCH ADJ 6SON21000RFQ
TPS2553DBVRUSB Power SW DIST Single 6.5V 1.2A 6-Pin SOT-23 T/R51083RFQ
Technical Documents

The TPS2553 is a USB power switch and charging port controller manufactured by Texas Instruments. It is designed to provide precision current limiting for applications that require it, such as those with heavy capacitive loads and short circuits. The device has an adjustable current limit of 0.075-1.7A and operates over a voltage range of 2.5-6.5V. It also features an active-high, reverse-blocking output.

Frequently Asked Questions

Where can we use Texas Instruments TPS2553 series Power Switches ICs

The TPS2553 is a USB power switch and charging port controller manufactured by Texas Instruments. It is part of the TPS255xx series of precision adjustable current-limited power-distribution switches. The device has an adjustable current limit of 0.075-1.7A and operates over a voltage range of 2.5-6.5V. It is designed to provide precision current limiting for applications that require it, such as those with heavy capacitive loads and short circuits