web counter

Texas Instruments TPS27081 series Power Switches ICs

Comprehensive Guide to TPS27081 Integrated Circuits (ICs) Power Switches ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS27081 series Power Switches ICs products.

FEATURES

  • Adjustable Rise Time: The TPS27081A features an adjustable slew rate control, allowing users to adjust the rise time of the output voltage
  • Low Power Consumption: These power switches are designed to minimize power consumption, making them suitable for battery-powered applications
  • Low Shutdown Current: The TPS27081A series includes load switches with a shutdown current as low as 10 nA, further enhancing their suitability for battery-powered devices
  • Broad Current Range: With a maximum current handling capacity of 3 A, the TPS27081A series can accommodate a wide range of load requirements
  • ESD Protection: The TPS27081A incorporates industry-standard ESD protection on all pins, ensuring better ESD compatibility with other onboard components
Applications

  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TPS27081ADDCRIC LOAD SW HIGH SIDE 6SOT30000RFQ
Technical Documents

The TPS27081A is a high-side load switch that integrates a Power PFET and a Control NFET in a tiny package. It is designed to operate over a voltage range of 1.2 V to 8 V and can handle a maximum current of 3 A. The device features an adjustable slew rate control, which allows the user to adjust the rise time of the output voltage. The TPS27081A also includes industry-standard ESD protection on all pins, providing better ESD compatibility with other onboard components.

The device is available in a variety of packages, including the 6-pin SOT-23 (DBV) and 6-pin WSON (DRB) packages. The TPS27081A is suitable for use in a wide range of applications, including smartphones, tablets, and other portable devices.


Frequently Asked Questions

Where can we use Texas Instruments TPS27081 series Power Switches ICs

Adjustable Rise Time, Low Power Consumption, Low Shutdown Current and so on.