The TPS61041 is a switch boost converter designed by Texas Instruments for LCD and white LED applications. It is capable of providing a maximum output current of 250 mA and can operate at an input voltage range of 1.8 V to 28 V
Texas Instruments TPS61041 series LED Driver ICs
Comprehensive Guide to TPS61041 Integrated Circuits (ICs) LED Driver ICs
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS61041 series LED Driver ICs products.
FEATURES
- Input voltage range
- Output current
Applications
- Advanced driver assistance systems (ADAS)
- Portable electronics
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS61041QDBVRQ1 | IC LED DRVR RGLTR 250MA SOT23-5 | 6000 | RFQ |
| TPS61041DRVT | IC LED DRIVER WHITE BCKLGT 6SON | 2500 | BUY |
| TPS61041DRVTG4 | IC LED DRIVER WHITE BCKLGT 6SON | 1000 | BUY |
| TPS61041DBVR | IC LED DRIVER RGLTR DIM SOT23-5 | 30000 | RFQ |
| TPS61041DRVR | IC LED DRVR RGLTR DIM 215MA 6SON | 7568 | RFQ |
| TPS61041DBVRG4 | IC LED DRIVER RGLTR DIM SOT23-5 | 1071 | BUY |
Technical Documents
- Copper Wire Base Revision D 24/Sep/2014
- Datasheet Update 18/Apr/2016
- TPS61041DBVR-Texas-Instruments-datasheet-112971.pdf
- TPS61041DBVR-Texas-Instruments-datasheet-13549163.pdf
- TPS61041DBVR-Texas-Instruments-datasheet-14155781.pdf
- TPS61041DBVR-Texas-Instruments-datasheet-150964.pdf
- TPS61041DBVR-Texas-Instruments-datasheet-17023098.pdf
- TPS61041DBVR-Texas-Instruments-datasheet-46314.pdf
- TPS61041DBVR-Texas-Instruments-datasheet-66617810.pdf
- TPS61041DBVR-Texas-Instruments-datasheet-8444271.pdf
- TPS61041DBVR-Texas-Instruments-datasheet-8716823.pdf
- TPS61041DRVR-Texas-Instruments-datasheet-14155781.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TPS61041 series LED Driver ICs
Maxim Integrated MAX16814: This is a high-efficiency, high-brightness LED driver IC that offers similar functionality to the TPS61041. It provides a boost converter with integrated current sinks and offers features like PWM dimming control and fault protection. Analog Devices ADP1650: The ADP1650 is a compact, high-efficiency LED driver IC suitable for driving multiple LEDs in series or parallel. It supports a wide input voltage range and offers features such as PWM dimming, thermal protection, and fault detection. ON Semiconductor CAT4101: The CAT4101 is a constant-current LED driver IC that can drive a single or multiple LEDs with high precision. It provides high efficiency, PWM dimming control, and fault detection features. It is available in various current output options.
How do I choose a LED driver?
Output voltage: The output voltage of the driver must match the voltage of your LEDs Input voltage: The input voltage of the driver must be compatible with your power source


Product
Brand
Articles
Tools