web counter

Texas Instruments TPS61160 series LED Driver ICs

Comprehensive Guide to TPS61160 Integrated Circuits (ICs) LED Driver ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS61160 series LED Driver ICs products.

FEATURES

  • 2.7-V to 18-V Input Voltage Range
  • Flexible Digital and PWM Brightness Control
Applications

  • Advanced driver assistance systems (ADAS)
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TPS61160DRVTG4IC LED DRVR RGLTR DIM 700MA 6SON38BUY
TPS61160DRVTTEXAS INSTRUMENTS TPS61160DRVTLed Driver, 1 Output, Boost (Step Up), 2.7V-18V in, 600kHz switch, 26V/700mA out, SON-63600BUY
TPS61160ADRVRIC LED DRVR RGLTR DIM 700MA 6SON9000RFQ
TPS61160ADRVTTEXAS INSTRUMENTS TPS61160ADRVTLed Driver, 1 Output, Boost (Step Up), 2.7V-18V in, 600kHz switch, 38V/700mA out, SON-69BUY
TPS61160DRVRG4IC LED DRVR RGLTR DIM 700MA 6SON220BUY
TPS61160DRVRIC LED DRVR RGLTR DIM 700MA 6SON123919RFQ
Technical Documents

The Texas Instruments TPS61160 series LED Driver ICs are designed to drive white LEDs with a constant current. The TPS61160 series is a high-efficiency boost converter that drives up to 10 series white LEDs from a single cell Lithium-Ion battery. The device has an integrated 40V switch FET that can drive up to 1A of LED current. The device operates at a fixed frequency of 600kHz and has a low shutdown current of 0.1uA.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS61160 series LED Driver ICs

Maxim Integrated MAX16834: This is a high-brightness LED driver IC that offers features like PWM dimming, overvoltage protection, and overcurrent protection. It is suitable for automotive and general lighting applications.  Linear Technology (now part of Analog Devices) LT3518: This is a step-up DC/DC converter designed specifically for driving LEDs. It supports a wide input voltage range and offers features such as PWM dimming, frequency synchronization, and thermal shutdown protection.  ON Semiconductor NCP3066: This is a constant current LED driver IC that provides a simple and cost-effective solution for driving LEDs. It is designed to operate from a wide input voltage range and offers features such as thermal shutdown protection and open/short LED protection.

How do I choose a substitute component for my circuit design using TPS61160?

Input voltage range Output voltage range Output current range Efficiency Package size