web counter

Texas Instruments TPS77015 series Linear Voltage Regulators

Comprehensive Guide to TPS77015 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS77015 series Linear Voltage Regulators products.

FEATURES

  • Fixed Output Voltage
  • Low Dropout Voltage
Applications

  • Wearables (non-medical)
  • Audio
Associated Products

Part NumberDescriptionStockRFQ
TPS77015DBVRIC REG LINEAR 1.5V 50MA SOT23-53000BUY
TPS77015DBVTIC REG LINEAR 1.5V 50MA SOT23-542500BUY
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS77015 series Linear Voltage Regulators

Texas Instruments TPS7A16: The TPS7A16 from Texas Instruments is a low-dropout (LDO) linear voltage regulator series that offers adjustable output voltage options. It provides similar performance characteristics to the TPS77015 and can be used as a substitute by adjusting the output voltage to 1.5V.  Analog Devices ADP170x: The ADP170x series from Analog Devices is a family of low-dropout linear voltage regulators that offer adjustable output voltage options. These regulators can be used as substitutes for the TPS77015 by setting the output voltage to 1.5V.  ON Semiconductor NCP170x: The NCP170x series from ON Semiconductor is a family of low-dropout linear voltage regulators that offer adjustable output voltage options. These regulators can be used as alternatives to the TPS77015 by setting the output voltage to 1.5V.

How do I choose a voltage regulator for my project?

Determine the input voltage, output voltage, and maximum load current of your circuit