web counter

Texas Instruments TLV70433 series Linear Voltage Regulators

Comprehensive Guide to TLV70433 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLV70433 series Linear Voltage Regulators products.

FEATURES

  • Input voltage range: 2.5 V to 24 V (30 V max for new chip only)
  • Available output voltage options: Fixed: 1.8 V to 5 V
Applications

  • Industrial transport (non-car & non-light truck)
  • Wearables (non-medical)
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

The TLV70433 series of linear voltage regulators from Texas Instruments is a family of low-dropout (LDO) voltage regulators that can provide up to 150 mA of output current. The input voltage range is between 2.5 V and 24 V (30 V max for new chip only), and the available output voltage options are fixed between 1.8 V and 5 V 

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TLV70433 series Linear Voltage Regulators

ON Semiconductor NCP708: The NCP708 is a low dropout (LDO) linear voltage regulator that provides a fixed output voltage of 3.3V. It offers low quiescent current, high output current capability, and excellent line and load regulation. It is available in a compact package and is suitable for battery-powered applications.  Maxim Integrated MAX8881: The MAX8881 is a low-dropout linear regulator that provides a fixed 3.3V output voltage. It offers low quiescent current, high PSRR (power supply rejection ratio), and excellent line and load regulation. It is designed for low-power applications and comes in a small package.  Analog Devices ADP3333: The ADP3333 is a low dropout linear regulator that provides a fixed 3.3V output voltage. It features low dropout voltage, low noise, and excellent load and line regulation. It is available in various package options and is suitable for battery-powered and portable applications.

How does overcurrent protection work in TLV70433 series?

The TLV70433 series of linear voltage regulators from Texas Instruments features an overcurrent limit protection that helps protect the regulator in the event of a load short or fault