The UA7805 series of fixed-voltage integrated-circuit voltage regulators is designed for a wide range of applications. These applications include on-card regulation for elimination of noise and distribution problems associated with single-point regulation. Each of these regulators can deliver up to 1.5 A of output current. You can find more information about this product on the Texas Instruments website
Texas Instruments UA7805 series Linear Voltage Regulators
Comprehensive Guide to UA7805 Integrated Circuits (ICs) Linear Voltage Regulators
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments UA7805 series Linear Voltage Regulators products.
FEATURES
- It is a fixed-voltage integrated-circuit voltage regulator
- It is designed for a wide range of applications
Applications
- Power delivery
- Industrial transport (non-car & non-light truck)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| UA7805CKCT | Linear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg | 7 | RFQ |
| UA7805CKTTR | IC REG LIN 5V 1.5A DDPAK/TO263-3 | 10000 | RFQ |
| UA7805CKCSE3 | IC REG LINEAR 5V 1.5A TO220-3 | 52388 | BUY |
| UA7805CKTTRG3 | IC REG LIN 5V 1.5A DDPAK/TO263-3 | 10 | BUY |
| UA7805CKTER | IC REG LINEAR 5V 1.5A 3POWERFLEX | 100 | RFQ |
| UA7805CKCS | TEXAS INSTRUMENTS UA7805CKCSLinear Voltage Regulator, Fixed, 7V To 25V In, 5V And 1.5A Out, TO-220-3 | 4 | RFQ |
| UA7805CKC | IC REG LINEAR 5V 1.5A TO220-3 | 3000 | RFQ |
Technical Documents
- Copper Wire Base Metal 29/Sep/2014
- Copper Wire Revision A 19/Jan/2015
- Site Chg 25/Jan/2016
- Qualification Carrier Tape 13/Mar/2014
- UA7805CKTTR-Texas-Instruments-datasheet-12079246.pdf
- UA7805CKTTR-Texas-Instruments-datasheet-36835626.pdf
- UA7805CKTTR-Texas-Instruments-datasheet-123581.pdf
- UA7805CKTTR-Texas-Instruments-datasheet-8540215.pdf
- UA7805CKTTR-Texas-Instruments-datasheet-14168816.pdf
- UA78xx Series
- UA7805CKTER-Texas-Instruments-datasheet-2619.pdf
- UA7805CKTER-Texas-Instruments-datasheet-13901.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments UA7805 series Linear Voltage Regulators
STMicroelectronics L7805: This is a direct replacement for the UA7805 and has similar specifications and pinouts. Fairchild Semiconductor KA7805: This is a linear voltage regulator that has similar specifications to the UA7805, including fixed output voltage and thermal overload protection. ON Semiconductor MC7805: This is a voltage regulator that is pin-compatible with the UA7805 and has similar specifications, including fixed output voltage and thermal overload protection.
What is the difference between LDO and non-LDO voltage regulators?
A linear voltage regulator is a device that maintains a constant output voltage regardless of changes in input voltage or load current. A low-dropout (LDO) regulator is a linear voltage regulator that can regulate the output voltage even when the input voltage is only slightly higher than the output voltage.


Product
Brand
Articles
Tools