web counter

Texas Instruments TPS7A8001 series Linear Voltage Regulators

Comprehensive Guide to TPS7A8001 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS7A8001 series Linear Voltage Regulators products.

FEATURES

  • Stable with a 4.7-μF ceramic output capacitor
  • 1-A maximum output current
Applications

  • Test & measurement
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TPS7A8001DRBRIC REG LINEAR POS ADJ 1A 8SON45000RFQ
TPS7A8001DRBTIC REG LINEAR POS ADJ 1A 8SON1500RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS7A8001 series Linear Voltage Regulators

Analog Devices ADP7142: The ADP7142 is a low-dropout linear voltage regulator that can serve as an alternative to the TPS7A8001 series. It offers low dropout voltage, low quiescent current, and excellent line and load regulation. The ADP7142 is available in a range of output voltage options and package types.  Maxim Integrated MAX8887: The MAX8887 is a low-dropout linear voltage regulator that provides similar features to the TPS7A8001 series. It offers low dropout voltage, low quiescent current, and high PSRR. The MAX8887 is available in various output voltage options and package options.  STMicroelectronics LDO10C: The LDO10C is an LDO voltage regulator that can be used as a substitute for the TPS7A8001 series. It offers low dropout voltage, low quiescent current, and good load and line regulation. The LDO10C is available in different output voltage options and package types.