web counter

Texas Instruments UCC28085 series AC to DC Converter ICs

Comprehensive Guide to UCC28085 Integrated Circuits (ICs) AC to DC Converter ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments UCC28085 series AC to DC Converter ICs products.

FEATURES

  • High voltage converter ICs that are intended to reliably and efficiently convert AC voltage to DC voltage.
  • The UCC28085 is an 8-pin current mode push-pull PWM controller with programmable slope compensation.
  • Soft-start feature for controlled start up of the power stage which minimizes the stress on the power-stage components.
  • Frequency jittering.
  • Short-circuit protection.
Applications

  • Appliances
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
UCC28085PWIC REG CTRLR PWM CM 8-TSSOP88000BUY
UCC28085PWRG4IC REG CTRLR PWM CM 8-TSSOP0RFQ
UCC28085DRIC REG CTRLR PWM CM 8-SOIC9000BUY
UCC28085DIC REG CTRLR PWM CM 8-SOIC40BUY
UCC28085PCurrent Mode Push-Pull PWM With Programmable Slope Compensation 8-PDIP -40 to 8512BUY
UCC28085PWRIC REG CTRLR PWM CM 8-TSSOP0RFQ
Technical Documents

The UCC28085 series AC to DC Converter ICs are high voltage converter ICs that are intended to reliably and efficiently convert AC voltage to DC voltage. The UCC28085 is an 8-pin current mode push-pull PWM controller with programmable slope compensation. It offers everything needed to build a rugged and low-cost power supply, including soft-start, frequency jittering, short-circuit protection, skip-cycle, a maximum peak current setpoint, and a Dynamic Self-Supply (no external bias components).

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments UCC28085 series AC to DC Converter ICs

Based on the search results, some similar products to the Texas Instruments UCC28085 series AC to DC Converter ICs could be:  UCC38083/4/5/6 Series: This is another series of pulse width modulation (PWM) controllers for DC-to-DC or off-line fixed-frequency current-mode switching power supplies from Texas Instruments.  TPS54361: This is a 4.5-V to 60-V Input, 3.5-A, Step-Down DC-DC Converter with Soft-Start from Texas Instruments.  TPS80032: This is a Fully Integrated Power Management IC (PMIC) with power path and battery charger from Texas Instruments.  DCR01 Family: This is a series of high-efficiency, input-isolated, output-regulated DC/DC converters from Texas Instruments.  TPS562200: This is a 17 V Input, 2A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode™ from Texas Instruments.