1.5KE56A alternative parts: 1.5KE100CA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 47.8VWM 100VC DO201 | TVS DIODE 85.5VWM 178VC DO201 |
Factory Lead Time: | 9 Weeks | 9 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-201AA, DO-27, Axial | DO-201AA, DO-27, Axial |
Number of Pins: | 2 | 2 |
Weight: | 4.535924g | - |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 53.2V | 95V |
Number of Elements: | 1 | 1 |
Reverse Stand-off Voltage: | 47.8V | 85.5V |
Packaging: | Tape & Box (TB) | Tape & Box (TB) |
Series: | 1.5KE, TRANSIL™ | 1.5KE, TRANSIL™ |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Type: | Zener | Zener |
Max Operating Temperature: | 175°C | 175°C |
Min Operating Temperature: | -65°C | -65°C |
Applications: | General Purpose | General Purpose |
Additional Feature: | UL RECOGNIZED | UL RECOGNIZED |
Capacitance: | 1.8nF | 1.15nF |
Power Rating: | 1.5kW | 1.5kW |
Voltage - Rated DC: | 56V | 100V |
Terminal Form: | WIRE | WIRE |
Base Part Number: | 1.5KE | 1.5KE |
Pin Count: | 2 | 2 |
Operating Supply Voltage: | 47.8V | 85.5V |
Polarity: | Unidirectional | Bidirectional |
Leakage Current: | 1μA | 1μA |
Element Configuration: | Single | Single |
Power Dissipation: | 5W | 5W |
Case Connection: | ISOLATED | ISOLATED |
Power Line Protection: | No | No |
Power - Peak Pulse: | 1500W 1.5kW | 1500W 1.5kW |
Current - Peak Pulse (10/1000μs): | 100A 8/20μs | 56A 8/20μs |
Max Reverse Leakage Current: | 1μA | 1μA |
Clamping Voltage: | 100V | 178V |
Peak Pulse Current: | 100A | 56A |
Max Surge Current: | 1mA | 1mA |
Peak Pulse Power: | 1.5kW | 1.5kW |
Test Current: | 1mA | 1mA |
Capacitance @ Frequency: | 1800pF @ 1MHz | 575pF @ 1MHz |
Reverse Breakdown Voltage: | 53.2V | 95V |
Max Breakdown Voltage: | 58.8V | 105V |
Number of Unidirectional Channels: | 1 | - |
Diameter: | 5.3mm | 5.3mm |
Height: | 5.3mm | 5.3mm |
Length: | 9.5mm | 9.5mm |
Width: | 5.3mm | 5.3mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | Through Hole |

1.5KE56A
STMicroelectronicsUnited States