1.5KE56A alternative parts: 1.5KE6.8CA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 47.8VWM 100VC DO201
TVS DIODE 5.8VWM 10.5VC DO201
Factory Lead Time:
9 Weeks
20 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-201AA, DO-27, Axial
DO-201AA, DO-27, Axial
Number of Pins:
2
2
Weight:
4.535924g
-
Diode Element Material:
SILICON
-
Breakdown Voltage / V:
53.2V
6.45V
Number of Elements:
1
1
Reverse Stand-off Voltage:
47.8V
5.8V
Packaging:
Tape & Box (TB)
Tape & Reel (TR)
Series:
1.5KE, TRANSIL™
1.5KE
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Type:
Zener
Zener
Max Operating Temperature:
175°C
175°C
Min Operating Temperature:
-65°C
-55°C
Applications:
General Purpose
General Purpose
Additional Feature:
UL RECOGNIZED
-
Capacitance:
1.8nF
-
Power Rating:
1.5kW
1.5kW
Voltage - Rated DC:
56V
6.8V
Terminal Form:
WIRE
-
Base Part Number:
1.5KE
-
Pin Count:
2
-
Operating Supply Voltage:
47.8V
5.8V
Polarity:
Unidirectional
Bidirectional
Leakage Current:
1μA
1μA
Element Configuration:
Single
Single
Power Dissipation:
5W
1.5kW
Case Connection:
ISOLATED
-
Power Line Protection:
No
No
Power - Peak Pulse:
1500W 1.5kW
1500W 1.5kW
Current - Peak Pulse (10/1000μs):
100A 8/20μs
144.8A
Max Reverse Leakage Current:
1μA
1μA
Clamping Voltage:
100V
10.5V
Peak Pulse Current:
100A
16.5A
Max Surge Current:
1mA
16.5A
Peak Pulse Power:
1.5kW
1.5kW
Test Current:
1mA
1mA
Capacitance @ Frequency:
1800pF @ 1MHz
-
Reverse Breakdown Voltage:
53.2V
6.45V
Max Breakdown Voltage:
58.8V
7.14V
Number of Unidirectional Channels:
1
-
Diameter:
5.3mm
5.3mm
Height:
5.3mm
-
Length:
9.5mm
9.4996mm
Width:
5.3mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
DO-201
Operating Temperature:
-
-55°C~175°C TJ
Termination:
-
Axial
Composition:
-
Zener
Max Power Dissipation:
-
6.5W
Number of Channels:
-
1
Voltage - Breakdown (Min):
-
6.45V
Voltage - Clamping (Max) @ Ipp:
-
10.5V
Voltage - Reverse Standoff (Typ):
-
5.8V
Direction:
-
Bidirectional
Bidirectional Channels:
-
1
ESD Protection:
-
Yes
Number of Bidirectional Channels:
-
1
Radiation Hardening:
-
No
1.5KE56A

1.5KE56A

STMicroelectronics