1.5KE56A alternative parts: 1.5KE75CA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 47.8VWM 100VC DO201
TVS DIODE 64.1V 103V DO201
Factory Lead Time:
9 Weeks
19 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-201AA, DO-27, Axial
DO-201AA, DO-27, Axial
Number of Pins:
2
2
Weight:
4.535924g
-
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
53.2V
71.3V
Number of Elements:
1
1
Reverse Stand-off Voltage:
47.8V
-
Packaging:
Tape & Box (TB)
Tape & Reel (TR)
Series:
1.5KE, TRANSIL™
1.5KE
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Applications:
General Purpose
General Purpose
Additional Feature:
UL RECOGNIZED
UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY
Capacitance:
1.8nF
-
Power Rating:
1.5kW
1.5kW
Voltage - Rated DC:
56V
75V
Terminal Form:
WIRE
WIRE
Base Part Number:
1.5KE
-
Pin Count:
2
2
Operating Supply Voltage:
47.8V
-
Polarity:
Unidirectional
BIDIRECTIONAL
Leakage Current:
1μA
-
Element Configuration:
Single
-
Power Dissipation:
5W
-
Case Connection:
ISOLATED
ISOLATED
Power Line Protection:
No
No
Power - Peak Pulse:
1500W 1.5kW
1500W 1.5kW
Current - Peak Pulse (10/1000μs):
100A 8/20μs
14.8A
Max Reverse Leakage Current:
1μA
-
Clamping Voltage:
100V
-
Peak Pulse Current:
100A
-
Max Surge Current:
1mA
-
Peak Pulse Power:
1.5kW
-
Test Current:
1mA
-
Capacitance @ Frequency:
1800pF @ 1MHz
-
Reverse Breakdown Voltage:
53.2V
-
Max Breakdown Voltage:
58.8V
-
Number of Unidirectional Channels:
1
-
Diameter:
5.3mm
-
Height:
5.3mm
-
Length:
9.5mm
-
Width:
5.3mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
NO
Power Dissipation (Max):
-
6.5W
Operating Temperature:
-
-55°C~175°C TJ
Pbfree Code:
-
no
Terminal Finish:
-
Matte Tin (Sn)
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Configuration:
-
SINGLE
Voltage - Clamping (Max) @ Ipp:
-
103V
Voltage - Reverse Standoff (Typ):
-
64.1V
Bidirectional Channels:
-
1
1.5KE56A

1.5KE56A

STMicroelectronics