1.5KE56A alternative parts: 1.5KE13A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 47.8VWM 100VC DO201 | TVS DIODE 11.1VWM 18.2VC AXIAL |
Factory Lead Time: | 9 Weeks | 19 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-201AA, DO-27, Axial | DO-201AA, DO-27, Axial |
Number of Pins: | 2 | 2 |
Weight: | 4.535924g | - |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 53.2V | 12.4V |
Number of Elements: | 1 | 1 |
Reverse Stand-off Voltage: | 47.8V | 11.1V |
Packaging: | Tape & Box (TB) | Tape & Reel (TR) |
Series: | 1.5KE, TRANSIL™ | 1.5KE |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Type: | Zener | Zener |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Applications: | General Purpose | General Purpose |
Additional Feature: | UL RECOGNIZED | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY |
Capacitance: | 1.8nF | - |
Power Rating: | 1.5kW | 1.5kW |
Voltage - Rated DC: | 56V | 13V |
Terminal Form: | WIRE | WIRE |
Base Part Number: | 1.5KE | - |
Pin Count: | 2 | 2 |
Operating Supply Voltage: | 47.8V | 11.1V |
Polarity: | Unidirectional | Unidirectional |
Leakage Current: | 1μA | 1μA |
Element Configuration: | Single | - |
Power Dissipation: | 5W | - |
Case Connection: | ISOLATED | ISOLATED |
Power Line Protection: | No | No |
Power - Peak Pulse: | 1500W 1.5kW | 1500W 1.5kW |
Current - Peak Pulse (10/1000μs): | 100A 8/20μs | - |
Max Reverse Leakage Current: | 1μA | - |
Clamping Voltage: | 100V | 18.2V |
Peak Pulse Current: | 100A | 83.5A |
Max Surge Current: | 1mA | 83.5A |
Peak Pulse Power: | 1.5kW | 1.5kW |
Test Current: | 1mA | 1mA |
Capacitance @ Frequency: | 1800pF @ 1MHz | - |
Reverse Breakdown Voltage: | 53.2V | 12.4V |
Max Breakdown Voltage: | 58.8V | - |
Number of Unidirectional Channels: | 1 | - |
Diameter: | 5.3mm | 5.3mm |
Height: | 5.3mm | - |
Length: | 9.5mm | 9.5mm |
Width: | 5.3mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Power Dissipation (Max): | - | 6.5W |
Operating Temperature: | - | -55°C~175°C TJ |
Pbfree Code: | - | no |
Termination: | - | Axial |
Terminal Finish: | - | Matte Tin (Sn) |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Configuration: | - | SINGLE |
Voltage - Clamping (Max) @ Ipp: | - | 18.2V |
Unidirectional Channels: | - | 1 |

1.5KE56A
STMicroelectronicsUnited States