1845345 alternative parts: 1763126, 1726290000
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header | Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header | Conn Shrouded Header HDR 6 POS 5.08mm Solder RA Thru-Hole |
Factory Lead Time: | 7 Weeks | 4 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin | - |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Housing Material: | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) |
Weight: | 4.780013g | 4.850008g | - |
Current-IEC: | 10A | - | 17A |
Voltage-IEC: | 400V | 250V | 400V |
Voltage Rated: | 250V | 250V | 300V |
Packaging: | Bulk | Bulk | Bulk |
Series: | COMBICON MDSTBVA | COMBICON MDSTBV | Omnimate SL |
Published: | 2010 | 2011 | 2013 |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | - |
ECCN Code: | EAR99 | - | - |
Connector Type: | Plug | Plug | - |
Type: | Header, Male Pins, Shrouded (4 Side) | Header, Male Pins, Shrouded (2 Side) | Header, Male Pins, Shrouded (2 Side) |
Number of Positions: | 6 | 6 | - |
Color: | Green | Black | Orange |
Number of Rows: | 1 | - | 2 |
Additional Feature: | STANDARD: UL 94V-0, PBT | - | - |
Pitch: | 0.200 5.08mm | 0.200 5.08mm | 0.200 5.08mm |
Shielding: | Unshielded | - | - |
Insulation Height: | 0.870 22.10mm | 0.870 22.10mm | 1.032 26.21mm |
Current Rating: | 10A | 10A | 17A |
Termination Style: | Solder | Solder | Solder |
Housing Color: | White | - | - |
Voltage: | 300V | - | 300V |
Contact Tail Length: | 0.154 3.90mm | 0.138 3.50mm | 0.126 3.20mm |
ELV: | Compliant | - | - |
Number of Levels: | 2 | 2 | 2 |
Current: | 12A | - | 10A |
Number of Decks: | 2 | - | - |
Positions Per Level: | 3 | 3 | 3 |
Number of Ways: | 3 | - | - |
Safety Approval: | CB; CCA; CUL; EAC; UL; VDE | - | - |
Header Orientation: | Vertical | Vertical | 90°, Right Angle |
Fastening Method: | CONNECTOR | - | - |
Height: | 23.7mm | 23.7mm | 26.2mm |
Length: | 19.78mm | 17.78mm | 19.7mm |
Width: | 26mm | 25.6mm | 22.2mm |
Material Flammability Rating: | UL94 V-0 | - | UL94 V-0 |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | - | UL94 V-0 |
Lead Free: | Lead Free | - | Lead Free |
Contact Materials: | - | - | Copper Alloy |
Operating Temperature: | - | - | -50°C~100°C |
MIL Conformance: | - | - | NO |
DIN Conformance: | - | - | NO |
IEC Conformance: | - | - | NO |
Filter Feature: | - | - | NO |
Mixed Contacts: | - | - | NO |
Option: | - | - | GENERAL PURPOSE |
Total Number of Contacts: | - | - | 6 |
Approval Agency: | - | - | CSA, UR |
UL Flammability Code: | - | - | 94V-0 |
Number of Poles: | - | - | 6 |
Contact Mating Finish: | - | - | Tin |
Hole Diameter: | - | - | 1.3 mm |
Radiation Hardening: | - | - | No |

1845345
(In Stock: 100)
Phoenix ContactQty
Unit Price
Ext Price
1
$1.752463
$1.75
10
$1.653267
$16.53
100
$1.559685
$155.97
500
$1.471401
$735.70
1000
$1.388115
$1,388.12
Minimum: 1 Multiples: 1
Unit Price: $1.752463
Ext Price: $1.75
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity