1N747 alternative parts: 1N5228BTR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ZENER DIODE | DIODE ZENER 3.9V 500MW DO35 |
Factory Lead Time: | 8 Weeks | 18 Weeks |
Mount: | Through Hole | Through Hole |
Number of Pins: | 2 | 2 |
Packaging: | Bulk | Tape & Reel (TR) |
Part Status: | Active | Active |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Max Power Dissipation: | 417mW | 500mW |
Element Configuration: | Single | Single |
Max Reverse Leakage Current: | 10μA | 10μA |
Zener Voltage: | 3.6V | 3.9V |
Radiation Hardening: | Yes | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Contact Plating: | - | Tin |
Mounting Type: | - | Through Hole |
Package / Case: | - | DO-204AH, DO-35, Axial |
Weight: | - | 80g |
Diode Element Material: | - | SILICON |
Number of Elements: | - | 1 |
Operating Temperature: | - | -65°C~200°C |
Published: | - | 2013 |
Tolerance: | - | ±5% |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8541.10.00.50 |
Power Rating: | - | 500mW |
Voltage - Rated DC: | - | 3.9V |
Terminal Form: | - | WIRE |
Base Part Number: | - | 1N5228 |
Working Voltage: | - | 39V |
Polarity: | - | UNIDIRECTIONAL |
Impedance: | - | 23Ohm |
Diode Type: | - | ZENER DIODE |
Current - Reverse Leakage @ Vr: | - | 10μA @ 1V |
Power Dissipation: | - | 500mW |
Voltage - Forward (Vf) (Max) @ If: | - | 1.2V @ 200mA |
Case Connection: | - | ISOLATED |
Impedance-Max: | - | 23Ohm |
Test Current: | - | 20mA |
Reference Voltage: | - | 3.9V |
Forward Voltage: | - | 1.2V |
Voltage Tol-Max: | - | 5% |
Peak Reverse Current: | - | 10μA |
Voltage Tolerance: | - | 5% |
ESD Protection: | - | No |
Zener Current: | - | 20mA |
Diameter: | - | 1.91mm |
Length: | - | 4.56mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

1N747
Microsemi CorporationUnited States