1N747 alternative parts: 1N747A
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ZENER DIODE | DIODE ZENER 3.6V 500MW DO35 |
Factory Lead Time: | 8 Weeks | - |
Mount: | Through Hole | Through Hole |
Number of Pins: | 2 | 2 |
Packaging: | Bulk | Bulk |
Part Status: | Active | Obsolete |
Max Operating Temperature: | 175°C | 200°C |
Min Operating Temperature: | -65°C | -65°C |
Max Power Dissipation: | 417mW | 500mW |
Element Configuration: | Single | Single |
Max Reverse Leakage Current: | 10μA | 10μA |
Zener Voltage: | 3.6V | 3.6V |
Radiation Hardening: | Yes | - |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant |
Mounting Type: | - | Through Hole |
Package / Case: | - | DO-204AH, DO-35, Axial |
Supplier Device Package: | - | DO-35 |
Breakdown Voltage / V: | - | 3.6V |
Operating Temperature: | - | -65°C~200°C |
Published: | - | 2000 |
Tolerance: | - | ±5% |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Power Rating: | - | 400mW |
Voltage - Rated DC: | - | 3.6V |
Base Part Number: | - | 1N747 |
Impedance: | - | 24Ohm |
Current - Reverse Leakage @ Vr: | - | 10μA @ 1V |
Power Dissipation: | - | 500mW |
Voltage - Forward (Vf) (Max) @ If: | - | 1.5V @ 200mA |
Power - Max: | - | 500mW |
Impedance-Max: | - | 24Ohms |
Test Current: | - | 20mA |
Voltage - Zener (Nom) (Vz): | - | 3.6V |
Voltage Tolerance: | - | 5% |
Zener Current: | - | 100mA |
Lead Free: | - | Lead Free |

1N747
Microsemi CorporationUnited States