1N747 alternative parts: JANTX1N747A-1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ZENER DIODE
Diode Zener Single 3.6V 5% 500mW 2-Pin DO-35
Factory Lead Time:
8 Weeks
14 Weeks
Mount:
Through Hole
Through Hole
Number of Pins:
2
2
Packaging:
Bulk
Bulk
Part Status:
Active
Active
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Max Power Dissipation:
417mW
480mW
Element Configuration:
Single
Single
Max Reverse Leakage Current:
10μA
10μA
Zener Voltage:
3.6V
3.6V
Radiation Hardening:
Yes
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lifecycle Status:
-
IN PRODUCTION (Last Updated: 1 month ago)
Mounting Type:
-
Through Hole
Package / Case:
-
DO-204AH, DO-35, Axial
Diode Element Material:
-
SILICON
Number of Elements:
-
1
Operating Temperature:
-
-65°C~175°C
Series:
-
Military, MIL-PRF-19500/127
Published:
-
1999
Tolerance:
-
±5%
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Number of Terminations:
-
2
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Additional Feature:
-
METALLURGICALLY BONDED
HTS Code:
-
8541.10.00.50
Terminal Form:
-
WIRE
Qualification Status:
-
Qualified
Polarity:
-
UNIDIRECTIONAL
Diode Type:
-
ZENER DIODE
Current - Reverse Leakage @ Vr:
-
3μA @ 1V
Power Dissipation:
-
480mW
Voltage - Forward (Vf) (Max) @ If:
-
1.1V @ 200mA
Case Connection:
-
ISOLATED
Power - Max:
-
500mW
Impedance-Max:
-
22Ohm
Test Current:
-
20mA
Reference Voltage:
-
3.6V
Voltage Tol-Max:
-
5%
Voltage Tolerance:
-
5%
1N747

1N747

Microsemi Corporation