1N914 alternative parts: 1N914B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - 1N914 - Small Signal Diode, Single, 75 V, 200 mA, 1 V, 4 ns, 4 A
DIODE GEN PURP 100V 200MA DO35
Lifecycle Status:
ACTIVE (Last Updated: 15 hours ago)
ACTIVE (Last Updated: 16 hours ago)
Factory Lead Time:
18 Weeks
18 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Number of Pins:
2
2
Supplier Device Package:
DO-35
DO-35
Weight:
80g
80g
Packaging:
Bulk
Bulk
Published:
2016
2016
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
175°C
175°C
Min Operating Temperature:
-65°C
-65°C
Capacitance:
4pF
4pF
Voltage - Rated DC:
100V
100V
Max Power Dissipation:
500mW
-
Current Rating:
200mA
200mA
Base Part Number:
1N914
1N914B
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
5μA @ 75V
5μA @ 75V
Power Dissipation:
500mW
500mW
Output Current:
200mA
200mA
Voltage - Forward (Vf) (Max) @ If:
1V @ 10mA
1V @ 100mA
Forward Current:
10mA
200mA
Operating Temperature - Junction:
-65°C~175°C
-65°C~175°C
Max Surge Current:
4A
4A
Voltage - DC Reverse (Vr) (Max):
100V
100V
Current - Average Rectified (Io):
200mA
200mA
Forward Voltage:
1V
1V
Max Reverse Voltage (DC):
100V
100V
Average Rectified Current:
200mA
200mA
Reverse Recovery Time:
4 ns
4 ns
Peak Reverse Current:
5μA
5μA
Max Repetitive Reverse Voltage (Vrrm):
100V
100V
Capacitance @ Vr, F:
4pF @ 0V 1MHz
4pF @ 0V 1MHz
Peak Non-Repetitive Surge Current:
4A
4A
Reverse Voltage:
75V
100V
Max Forward Surge Current (Ifsm):
1A
4A
Recovery Time:
4 ns
4 ns
Max Junction Temperature (Tj):
175°C
-
Height:
1.91mm
6.35mm
Length:
4.56mm
6.35mm
Width:
1.91mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
1N914

1N914

(In Stock: 5000)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.080633

    $0.08

  • 500

    $0.059289

    $29.64

  • 1000

    $0.049407

    $49.41

  • 2000

    $0.045328

    $90.66

  • 5000

    $0.042363

    $211.82

  • 10000

    $0.039407

    $394.07

  • 15000

    $0.038111

    $571.66

  • 50000

    $0.037474

    $1,873.70

Minimum: 1 Multiples: 1

Unit Price: $0.080633

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity