1N914 alternative parts: 1N914BWS
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR - 1N914 - Small Signal Diode, Single, 75 V, 200 mA, 1 V, 4 ns, 4 A | DIODE GEN PURP 75V 150MA SOD323F |
Lifecycle Status: | ACTIVE (Last Updated: 15 hours ago) | ACTIVE (Last Updated: 17 hours ago) |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | DO-204AH, DO-35, Axial | SC-90, SOD-323F |
Number of Pins: | 2 | 2 |
Supplier Device Package: | DO-35 | SOD-323F |
Weight: | 80g | 27.6mg |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2016 | 2012 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 175°C | 150°C |
Min Operating Temperature: | -65°C | -55°C |
Capacitance: | 4pF | - |
Voltage - Rated DC: | 100V | - |
Max Power Dissipation: | 500mW | - |
Current Rating: | 200mA | - |
Base Part Number: | 1N914 | 1N914BW |
Polarity: | Standard | - |
Element Configuration: | Single | Single |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 5μA @ 75V | 5μA @ 75V |
Power Dissipation: | 500mW | 200mW |
Output Current: | 200mA | - |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 10mA | 1V @ 100mA |
Forward Current: | 10mA | 150mA |
Operating Temperature - Junction: | -65°C~175°C | 150°C Max |
Max Surge Current: | 4A | - |
Voltage - DC Reverse (Vr) (Max): | 100V | 75V |
Current - Average Rectified (Io): | 200mA | 150mA |
Forward Voltage: | 1V | 1V |
Max Reverse Voltage (DC): | 100V | 75V |
Average Rectified Current: | 200mA | 150mA |
Reverse Recovery Time: | 4 ns | 4ns |
Peak Reverse Current: | 5μA | 5μA |
Max Repetitive Reverse Voltage (Vrrm): | 100V | 75V |
Capacitance @ Vr, F: | 4pF @ 0V 1MHz | 4pF @ 0V 1MHz |
Peak Non-Repetitive Surge Current: | 4A | - |
Reverse Voltage: | 75V | 75V |
Max Forward Surge Current (Ifsm): | 1A | 4A |
Recovery Time: | 4 ns | 4 ns |
Max Junction Temperature (Tj): | 175°C | - |
Height: | 1.91mm | 1mm |
Length: | 4.56mm | 1.8mm |
Width: | 1.91mm | 1.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
1N914
(In Stock: 5000)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.080633
$0.08
500
$0.059289
$29.64
1000
$0.049407
$49.41
2000
$0.045328
$90.66
5000
$0.042363
$211.82
10000
$0.039407
$394.07
15000
$0.038111
$571.66
50000
$0.037474
$1,873.70
Minimum: 1 Multiples: 1
Unit Price: $0.080633
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools