1N914 alternative parts: 1N914B-B
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR - 1N914 - Small Signal Diode, Single, 75 V, 200 mA, 1 V, 4 ns, 4 A | Rectifier Diode, 1 Element, 100V V(RRM), Silicon, DO-35, |
Lifecycle Status: | ACTIVE (Last Updated: 15 hours ago) | - |
Factory Lead Time: | 18 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | DO-204AH, DO-35, Axial | DO-35 |
Number of Pins: | 2 | - |
Supplier Device Package: | DO-35 | - |
Weight: | 80g | - |
Packaging: | Bulk | Bulk |
Published: | 2016 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Capacitance: | 4pF | - |
Voltage - Rated DC: | 100V | - |
Max Power Dissipation: | 500mW | - |
Current Rating: | 200mA | - |
Base Part Number: | 1N914 | - |
Polarity: | Standard | - |
Element Configuration: | Single | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | - |
Diode Type: | Standard | RECTIFIER DIODE |
Current - Reverse Leakage @ Vr: | 5μA @ 75V | - |
Power Dissipation: | 500mW | - |
Output Current: | 200mA | - |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 10mA | - |
Forward Current: | 10mA | - |
Operating Temperature - Junction: | -65°C~175°C | - |
Max Surge Current: | 4A | 0.5 A |
Voltage - DC Reverse (Vr) (Max): | 100V | - |
Current - Average Rectified (Io): | 200mA | - |
Forward Voltage: | 1V | - |
Max Reverse Voltage (DC): | 100V | - |
Average Rectified Current: | 200mA | - |
Reverse Recovery Time: | 4 ns | - |
Peak Reverse Current: | 5μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 100V | - |
Capacitance @ Vr, F: | 4pF @ 0V 1MHz | - |
Peak Non-Repetitive Surge Current: | 4A | - |
Reverse Voltage: | 75V | - |
Max Forward Surge Current (Ifsm): | 1A | - |
Recovery Time: | 4 ns | 4 ns |
Max Junction Temperature (Tj): | 175°C | - |
Height: | 1.91mm | 2 mm |
Length: | 4.56mm | 4.2 mm |
Width: | 1.91mm | 2 mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Diode Element Material: | - | SILICON |
Number of Terminals: | - | 2 |
Ir - Reverse Current: | - | 50 uA |
Maximum Operating Temperature: | - | + 175 C |
Unit Weight: | - | 0.004833 oz |
Minimum Operating Temperature: | - | - 65 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1000 |
Mounting Styles: | - | Through Hole |
Part # Aliases: | - | 1N914B |
Manufacturer: | - | Rectron |
Brand: | - | Rectron |
If - Forward Current: | - | 300 mA |
Peak Reverse Voltage: | - | 75 V |
RoHS: | - | Details |
Package Style: | - | LONG FORM |
Package Body Material: | - | GLASS |
Operating Temperature-Min: | - | -65 °C |
Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Operating Temperature-Max: | - | 175 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | 1N914B-B |
Power Dissipation (Max): | - | 0.25 W |
Package Shape: | - | ROUND |
Number of Elements: | - | 1 |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | RECTRON LTD |
Forward Voltage-Max (VF): | - | 1 V |
Risk Rank: | - | 0.8 |
Series: | - | 1N914 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | Yes |
ECCN Code: | - | EAR99 |
Type: | - | Switching Diode |
Terminal Finish: | - | Matte Tin (Sn) |
Subcategory: | - | Diodes & Rectifiers |
Terminal Position: | - | AXIAL |
Terminal Form: | - | WIRE |
Peak Reflow Temperature (Cel): | - | 265 |
Reach Compliance Code: | - | compliant |
JESD-30 Code: | - | O-LALF-W2 |
Qualification Status: | - | Not Qualified |
Configuration: | - | Single |
Case Connection: | - | ISOLATED |
Product Type: | - | Diodes - General Purpose, Power, Switching |
Rep Pk Reverse Voltage-Max: | - | 100 V |
JEDEC-95 Code: | - | DO-35 |
Reverse Current-Max: | - | 5 µA |
Reverse Recovery Time-Max: | - | 0.004 µs |
Product: | - | Switching Diodes |
Vf - Forward Voltage: | - | 1 V |
Product Category: | - | Diodes - General Purpose, Power, Switching |
1N914
(In Stock: 5000)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.080633
$0.08
500
$0.059289
$29.64
1000
$0.049407
$49.41
2000
$0.045328
$90.66
5000
$0.042363
$211.82
10000
$0.039407
$394.07
15000
$0.038111
$571.66
50000
$0.037474
$1,873.70
Minimum: 1 Multiples: 1
Unit Price: $0.080633
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools