1N914 alternative parts: 1N914UR-1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - 1N914 - Small Signal Diode, Single, 75 V, 200 mA, 1 V, 4 ns, 4 A
DIODE GEN PURP 75V 200MA DO213AA
Lifecycle Status:
ACTIVE (Last Updated: 15 hours ago)
-
Factory Lead Time:
18 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
DO-204AH, DO-35, Axial
DO-213AA
Number of Pins:
2
-
Supplier Device Package:
DO-35
DO-213AA
Weight:
80g
-
Packaging:
Bulk
-
Published:
2016
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Capacitance:
4pF
-
Voltage - Rated DC:
100V
-
Max Power Dissipation:
500mW
-
Current Rating:
200mA
-
Base Part Number:
1N914
-
Polarity:
Standard
-
Element Configuration:
Single
-
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
5μA @ 75V
500 nA @ 75 V
Power Dissipation:
500mW
-
Output Current:
200mA
-
Voltage - Forward (Vf) (Max) @ If:
1V @ 10mA
1.2 V @ 50 mA
Forward Current:
10mA
-
Operating Temperature - Junction:
-65°C~175°C
-65°C ~ 175°C
Max Surge Current:
4A
-
Voltage - DC Reverse (Vr) (Max):
100V
75 V
Current - Average Rectified (Io):
200mA
200mA
Forward Voltage:
1V
-
Max Reverse Voltage (DC):
100V
-
Average Rectified Current:
200mA
-
Reverse Recovery Time:
4 ns
-
Peak Reverse Current:
5μA
-
Max Repetitive Reverse Voltage (Vrrm):
100V
-
Capacitance @ Vr, F:
4pF @ 0V 1MHz
4pF @ 1.5V, 1MHz
Peak Non-Repetitive Surge Current:
4A
-
Reverse Voltage:
75V
-
Max Forward Surge Current (Ifsm):
1A
-
Recovery Time:
4 ns
-
Max Junction Temperature (Tj):
175°C
-
Height:
1.91mm
-
Length:
4.56mm
-
Width:
1.91mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Mfr:
-
Microchip Technology
Package:
-
Bulk
Product Status:
-
Active
Factory Pack QuantityFactory Pack Quantity:
-
1
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
Series:
-
-
Subcategory:
-
Diodes & Rectifiers
Product Type:
-
Zener Diodes
Reverse Recovery Time (trr):
-
20 ns
Product Category:
-
Zener Diodes
1N914

1N914

(In Stock: 5000)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.080633

    $0.08

  • 500

    $0.059289

    $29.64

  • 1000

    $0.049407

    $49.41

  • 2000

    $0.045328

    $90.66

  • 5000

    $0.042363

    $211.82

  • 10000

    $0.039407

    $394.07

  • 15000

    $0.038111

    $571.66

  • 50000

    $0.037474

    $1,873.70

Minimum: 1 Multiples: 1

Unit Price: $0.080633

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity