282080-1 alternative parts: 282009-1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CONN PLUG 2POS 1.5 SERIES BLACK | Conn Housing PL 3 POS 11.5mm Crimp ST Cable Mount Natural |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | - |
Factory Lead Time: | 9 Weeks | - |
Contact Plating: | Tin | - |
Mounting Type: | Free Hanging (In-Line) | - |
Material: | Polyamide | - |
Contact Finish Mating: | NOT SPECIFIED | - |
Packaging: | Bulk | - |
Series: | Superseal | * |
Published: | 1998 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
ECCN Code: | EAR99 | - |
Connector Type: | Plug | - |
Number of Positions: | 2 | - |
Color: | Black | - |
Number of Rows: | 1 | - |
Gender: | Receptacle | PL |
HTS Code: | 8536.69.40.30 | - |
Fastening Type: | Latch Lock | - |
MIL Conformance: | NO | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Filter Feature: | NO | - |
Contact Type: | Female Socket | - |
Mixed Contacts: | NO | - |
Option: | GENERAL PURPOSE | - |
Pitch: | 0.236 6.00mm | - |
Total Number of Contacts: | 2 | - |
Current Rating: | 14A | - |
Empty Shell: | NO | - |
Insulation Resistance: | 200MOhm | - |
Note: | Contacts Not Included | - |
Contact Termination: | Crimp | - |
Length: | 17.0942mm | - |
Width: | 9.2964mm | - |
RoHS Status: | RoHS Compliant | - |
Housing Material: | - | Polyamide 6/6 |
Body Orientation: | - | Straight |
Number of Contact Rows: | - | 1 |
Product Depth (mm): | - | 26.2(mm) |
Pitch (mm): | - | 11.5(mm) |
Package: | - | Bulk |
Mfr: | - | TE Connectivity |
Product Status: | - | Active |
Type: | - | Housing |
Number of Contacts: | - | 3(POS) |
Housing Color: | - | Natural |
Product Length (mm): | - | 34(mm) |

282080-1
TE Connectivity AMP ConnectorsUnited States