282080-1 alternative parts: 282087-2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN PLUG 2POS 1.5 SERIES BLACK
Conn Housing RCP 3 POS 6mm Crimp ST Cable Mount
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
9 Weeks
-
Contact Plating:
Tin
-
Mounting Type:
Free Hanging (In-Line)
-
Material:
Polyamide
-
Contact Finish Mating:
NOT SPECIFIED
-
Packaging:
Bulk
Bag
Series:
Superseal
Superseal 1.5
Published:
1998
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
ECCN Code:
EAR99
-
Connector Type:
Plug
-
Number of Positions:
2
3 Position
Color:
Black
Gray
Number of Rows:
1
1
Gender:
Receptacle
Receptacle
HTS Code:
8536.69.40.30
-
Fastening Type:
Latch Lock
-
MIL Conformance:
NO
-
DIN Conformance:
NO
-
IEC Conformance:
NO
-
Filter Feature:
NO
-
Contact Type:
Female Socket
Socket (Female)
Mixed Contacts:
NO
-
Option:
GENERAL PURPOSE
-
Pitch:
0.236 6.00mm
6.0000 mm
Total Number of Contacts:
2
-
Current Rating:
14A
-
Empty Shell:
NO
-
Insulation Resistance:
200MOhm
-
Note:
Contacts Not Included
-
Contact Termination:
Crimp
-
Length:
17.0942mm
23.1 mm
Width:
9.2964mm
9.3 mm
RoHS Status:
RoHS Compliant
-
Housing Material:
-
Polyamide 6/6
Body Orientation:
-
Straight
Base/Housing Material:
-
Polyamide 66
Mounting:
-
Cable Mount
Voltage Rating Max:
-
24VDC
Number of Contact Rows:
-
1
Operating Temp Range:
-
-40C to 125C
Pitch (mm):
-
6(mm)
Voltage, Rating:
-
24 VDC
Maximum Operating Temperature:
-
+ 125 C
Minimum Operating Temperature:
-
- 40 C
Factory Pack QuantityFactory Pack Quantity:
-
650
Mounting Styles:
-
Cable Mount / Free Hanging
Manufacturer:
-
TE Connectivity
Brand:
-
TE Connectivity / AMP
Tradename:
-
SUPERSEAL
RoHS:
-
Details
Type:
-
Housing
Applications:
-
Wire to Wire
Subcategory:
-
Automotive Connectors
Termination Style:
-
Crimp
Number of Contacts:
-
3 POS
Housing Color:
-
Gray
Product Type:
-
Automotive Connectors
Product:
-
Housings
Mounting Angle:
-
Straight
Product Category:
-
Automotive Connectors
Height:
-
32.2 mm
Product Height (mm):
-
32.2(mm)
282080-1

282080-1

TE Connectivity AMP Connectors