282080-1 alternative parts: 282088-2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CONN PLUG 2POS 1.5 SERIES BLACK | Conn Housing PL 4 POS 6mm Crimp ST Cable Mount Gray Bag Automotive |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | - |
Factory Lead Time: | 9 Weeks | - |
Contact Plating: | Tin | - |
Mounting Type: | Free Hanging (In-Line) | - |
Material: | Polyamide | - |
Contact Finish Mating: | NOT SPECIFIED | - |
Packaging: | Bulk | Bag |
Series: | Superseal | Superseal 1.5 |
Published: | 1998 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
ECCN Code: | EAR99 | - |
Connector Type: | Plug | - |
Number of Positions: | 2 | 4 Position |
Color: | Black | Gray |
Number of Rows: | 1 | 1 |
Gender: | Receptacle | PL |
HTS Code: | 8536.69.40.30 | - |
Fastening Type: | Latch Lock | - |
MIL Conformance: | NO | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Filter Feature: | NO | - |
Contact Type: | Female Socket | Socket (Female) |
Mixed Contacts: | NO | - |
Option: | GENERAL PURPOSE | - |
Pitch: | 0.236 6.00mm | 6.0000 mm |
Total Number of Contacts: | 2 | - |
Current Rating: | 14A | - |
Empty Shell: | NO | - |
Insulation Resistance: | 200MOhm | - |
Note: | Contacts Not Included | - |
Contact Termination: | Crimp | - |
Length: | 17.0942mm | 29.1 mm |
Width: | 9.2964mm | 9.3 mm |
RoHS Status: | RoHS Compliant | - |
Housing Material: | - | Polyamide 6/6 |
Body Orientation: | - | Straight |
Number of Contact Rows: | - | 1 |
Product Depth (mm): | - | 32.2(mm) |
Pitch (mm): | - | 6(mm) |
Operating Temp Range: | - | -40C to 125C |
Voltage Rating Max: | - | 24VDC |
Mounting: | - | Cable Mount |
Base/Housing Material: | - | Polyamide 66 |
Wire Size: | - | 16 AWG |
Voltage, Rating: | - | 24 Vdc |
Maximum Operating Temperature: | - | + 125 C |
Minimum Operating Temperature: | - | - 40 C |
Factory Pack QuantityFactory Pack Quantity: | - | 500 |
Mounting Styles: | - | Cable Mount / Free Hanging |
Manufacturer: | - | TE Connectivity |
Brand: | - | TE Connectivity / AMP |
Tradename: | - | SUPERSEAL |
RoHS: | - | Details |
Operating Temperature: | - | -40 to 125 °C |
Type: | - | Housing |
Applications: | - | Wire to Wire |
Subcategory: | - | Automotive Connectors |
Termination Style: | - | Crimp |
Number of Contacts: | - | 4(POS) |
Housing Color: | - | Gray |
Family: | - | 282088 |
Product Type: | - | Automotive Connectors |
Current Rating (Max): | - | 14/Contact(A) |
Product: | - | Housings |
Mounting Angle: | - | Straight |
Product Category: | - | Automotive Connectors |
Product Length: | - | 29.1 mm |
Product Length (mm): | - | 29.1(mm) |
Height: | - | 32.2 mm |
Product Height (mm): | - | 32.2(mm) |

282080-1
TE Connectivity AMP ConnectorsUnited States