282080-1 alternative parts: 282080-2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CONN PLUG 2POS 1.5 SERIES BLACK | Conn Housing PL 2 POS 6mm Crimp ST |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 9 Weeks | - |
Contact Plating: | Tin | - |
Mounting Type: | Free Hanging (In-Line) | - |
Material: | Polyamide | - |
Contact Finish Mating: | NOT SPECIFIED | - |
Packaging: | Bulk | Bulk |
Series: | Superseal | - |
Published: | 1998 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
ECCN Code: | EAR99 | - |
Connector Type: | Plug | Plug, Socket |
Number of Positions: | 2 | - |
Color: | Black | Grey |
Number of Rows: | 1 | 1 |
Gender: | Receptacle | - |
HTS Code: | 8536.69.40.30 | - |
Fastening Type: | Latch Lock | Latch |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Female Socket | - |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 0.236 6.00mm | 6mm |
Total Number of Contacts: | 2 | - |
Current Rating: | 14A | - |
Empty Shell: | NO | NO |
Insulation Resistance: | 200MOhm | - |
Note: | Contacts Not Included | - |
Contact Termination: | Crimp | - |
Length: | 17.0942mm | 17.0942mm |
Width: | 9.2964mm | 9.3mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Mount: | - | Free Hanging |
Shell Material: | - | PA |
Housing Material: | - | Polyamide |
Circuit Applications: | - | Signal |
Termination: | - | Crimp |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -40°C |
Additional Feature: | - | AMP SUPERSEAL |
Orientation: | - | Straight |
Depth: | - | 32mm |
Number of Contacts: | - | 2 |
Contact Gender: | - | MALE |
ELV: | - | Compliant |
Wire Gauge (Max): | - | 20 AWG |
Wire Gauge (Min): | - | 16 AWG |
Max Voltage Rating (DC): | - | 24V |
Mating Tab Width: | - | 1.4986mm |
Hybrid Connector: | - | No |
Polarized: | - | Yes |
Height: | - | 32.2072mm |
Lead Free: | - | Not Applicable |

282080-1
TE Connectivity AMP ConnectorsUnited States