2N3773 alternative parts: 2N3700P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 140V 16A TO-3
SMALL-SIGNAL BJT
Mount:
Chassis Mount, Through Hole
-
Mounting Type:
Chassis Mount
Through Hole
Package / Case:
TO-204AA, TO-3
TO-206AA, TO-18-3 Metal Can
Number of Pins:
2
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
140V
-
Collector-Emitter Saturation Voltage:
4V
-
Number of Elements:
1
-
hFEMin:
5
-
Operating Temperature:
200°C TJ
-65°C ~ 200°C (TJ)
Packaging:
Bulk
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Max Power Dissipation:
150W
-
Terminal Position:
BOTTOM
-
Terminal Form:
PIN/PEG
-
Base Part Number:
2N37
-
Pin Count:
2
-
Element Configuration:
Single
-
Power Dissipation:
150W
-
Case Connection:
COLLECTOR
-
Transistor Application:
SWITCHING
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
140V
-
Max Collector Current:
16A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
15 @ 8A 4V
100 @ 150mA, 10V
Current - Collector Cutoff (Max):
10mA
10nA
Vce Saturation (Max) @ Ib, Ic:
4V @ 3.2A, 16A
500mV @ 50mA, 500mA
Collector Base Voltage (VCBO):
160V
-
Emitter Base Voltage (VEBO):
7V
-
Height:
26mm
-
Length:
39.3mm
-
Width:
8.92mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
TO-18 (TO-206AA)
Mfr:
-
Microchip Technology
Package:
-
Bulk
Product Status:
-
Active
Current-Collector (Ic) (Max):
-
1 A
Factory Pack QuantityFactory Pack Quantity:
-
1
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
Series:
-
-
Subcategory:
-
Transistors
Power - Max:
-
500 mW
Product Type:
-
BJTs - Bipolar Transistors
Voltage - Collector Emitter Breakdown (Max):
-
80 V
Frequency - Transition:
-
-
Product Category:
-
Bipolar Transistors - BJT
2N3773

2N3773

(In Stock: 100)

STMicroelectronics