2N3773 alternative parts: 2N3771

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 140V 16A TO-3
TRANS NPN 40V 30A TO-3
Mount:
Chassis Mount, Through Hole
Chassis Mount, Through Hole
Mounting Type:
Chassis Mount
Chassis Mount
Package / Case:
TO-204AA, TO-3
TO-204AA, TO-3
Number of Pins:
2
2
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
140V
40V
Collector-Emitter Saturation Voltage:
4V
2V
Number of Elements:
1
1
hFEMin:
5
5
Operating Temperature:
200°C TJ
-
Packaging:
Bulk
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
150W
150W
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
PIN/PEG
PIN/PEG
Base Part Number:
2N37
2N37
Pin Count:
2
-
Element Configuration:
Single
Single
Power Dissipation:
150W
150W
Case Connection:
COLLECTOR
COLLECTOR
Transistor Application:
SWITCHING
SWITCHING
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
140V
40V
Max Collector Current:
16A
30A
DC Current Gain (hFE) (Min) @ Ic, Vce:
15 @ 8A 4V
15 @ 15A 4V
Current - Collector Cutoff (Max):
10mA
10mA
Vce Saturation (Max) @ Ib, Ic:
4V @ 3.2A, 16A
4V @ 6A, 30A
Collector Base Voltage (VCBO):
160V
50V
Emitter Base Voltage (VEBO):
7V
5V
Height:
26mm
-
Length:
39.3mm
-
Width:
8.92mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Operating Temperature:
-
200°C
Min Operating Temperature:
-
-65°C
Voltage - Rated DC:
-
40V
Current Rating:
-
30A
Frequency:
-
200kHz
Gain Bandwidth Product:
-
200 kHz
Transition Frequency:
-
0.2MHz
Max Breakdown Voltage:
-
400V
VCEsat-Max:
-
4 V
2N3773

2N3773

(In Stock: 100)

STMicroelectronics