2N3773 alternative parts: 2N3773G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 140V 16A TO-3 | TRANS NPN 140V 16A TO3 |
Mount: | Chassis Mount, Through Hole | - |
Mounting Type: | Chassis Mount | Through Hole |
Package / Case: | TO-204AA, TO-3 | TO-204AA, TO-3 |
Number of Pins: | 2 | 2 |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 140V | 140V |
Collector-Emitter Saturation Voltage: | 4V | 1.4V |
Number of Elements: | 1 | 1 |
hFEMin: | 5 | 15 |
Operating Temperature: | 200°C TJ | -65°C~200°C TJ |
Packaging: | Bulk | Tray |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Max Power Dissipation: | 150W | 150W |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | PIN/PEG | PIN/PEG |
Base Part Number: | 2N37 | 2N3773 |
Pin Count: | 2 | 2 |
Element Configuration: | Single | Single |
Power Dissipation: | 150W | 150W |
Case Connection: | COLLECTOR | COLLECTOR |
Transistor Application: | SWITCHING | SWITCHING |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 140V | 140V |
Max Collector Current: | 16A | 16A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 15 @ 8A 4V | 15 @ 8A 4V |
Current - Collector Cutoff (Max): | 10mA | 10mA |
Vce Saturation (Max) @ Ib, Ic: | 4V @ 3.2A, 16A | 1.4V @ 800mA, 8A |
Collector Base Voltage (VCBO): | 160V | 160V |
Emitter Base Voltage (VEBO): | 7V | 7V |
Height: | 26mm | 8.51mm |
Length: | 39.3mm | 39.37mm |
Width: | 8.92mm | 26.67mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | - | 10 Weeks |
Contact Plating: | - | Tin |
Surface Mount: | - | NO |
Weight: | - | 13.607771g |
Published: | - | 2004 |
Voltage - Rated DC: | - | 140V |
Peak Reflow Temperature (Cel): | - | 260 |
Current Rating: | - | 16A |
Time@Peak Reflow Temperature-Max (s): | - | 40 |

2N3773
(In Stock: 100)
STMicroelectronicsUnited States