2N3773 alternative parts: 2N3776
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 140V 16A TO-3 | POWER BJT |
Mount: | Chassis Mount, Through Hole | - |
Mounting Type: | Chassis Mount | Through Hole |
Package / Case: | TO-204AA, TO-3 | TO-205AA, TO-5-3 Metal Can |
Number of Pins: | 2 | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 140V | - |
Collector-Emitter Saturation Voltage: | 4V | - |
Number of Elements: | 1 | 1 |
hFEMin: | 5 | - |
Operating Temperature: | 200°C TJ | - |
Packaging: | Bulk | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Max Power Dissipation: | 150W | - |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | PIN/PEG | WIRE |
Base Part Number: | 2N37 | - |
Pin Count: | 2 | - |
Element Configuration: | Single | - |
Power Dissipation: | 150W | - |
Case Connection: | COLLECTOR | COLLECTOR |
Transistor Application: | SWITCHING | - |
Polarity/Channel Type: | NPN | PNP |
Transistor Type: | NPN | PNP |
Collector Emitter Voltage (VCEO): | 140V | - |
Max Collector Current: | 16A | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 15 @ 8A 4V | - |
Current - Collector Cutoff (Max): | 10mA | - |
Vce Saturation (Max) @ Ib, Ic: | 4V @ 3.2A, 16A | - |
Collector Base Voltage (VCBO): | 160V | - |
Emitter Base Voltage (VEBO): | 7V | - |
Height: | 26mm | - |
Length: | 39.3mm | - |
Width: | 8.92mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Supplier Device Package: | - | TO-5AA |
Number of Terminals: | - | 3 |
Mfr: | - | Microchip Technology |
Package: | - | Bulk |
Current-Collector (Ic) (Max): | - | 1 A |
Product Status: | - | Active |
Transistor Polarity: | - | PNP |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Manufacturer: | - | Microchip |
Brand: | - | Microchip Technology |
Package Style: | - | CYLINDRICAL |
Package Body Material: | - | METAL |
Operating Temperature-Max: | - | 175 °C |
Transition Frequency-Nom (fT): | - | 70 MHz |
Manufacturer Part Number: | - | 2N3776 |
Package Shape: | - | ROUND |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | API TECHNOLOGIES CORP |
Risk Rank: | - | 5.48 |
Series: | - | - |
Subcategory: | - | Transistors |
Technology: | - | Si |
Reach Compliance Code: | - | compliant |
JESD-30 Code: | - | O-MBCY-W3 |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE |
Power - Max: | - | 5 W |
Product Type: | - | BJTs - Bipolar Transistors |
JEDEC-95 Code: | - | TO-5 |
Voltage - Collector Emitter Breakdown (Max): | - | 80 V |
Frequency - Transition: | - | - |
Power Dissipation-Max (Abs): | - | 5 W |
Collector Current-Max (IC): | - | 2 A |
DC Current Gain-Min (hFE): | - | 20 |
Collector-Emitter Voltage-Max: | - | 80 V |
VCEsat-Max: | - | 0.2 V |
Product Category: | - | Bipolar Transistors - BJT |

2N3773
(In Stock: 100)
STMicroelectronicsUnited States